Tanis Incorporated Paint Brushes - Polyester Chip Paint Brush 00254

Description
This disposable brush is manufactured with Polyester fill and a plastic handle. We offer six standard brushes available with two trim lengths, various widths and two overall lengths. These brushes are typically used for general industrial cleaning and painting applications where a disposable paint brush is necessary.
Description
This disposable brush is manufactured with Polyester fill and a plastic handle. We offer six standard brushes available with two trim lengths, various widths and two overall lengths. These brushes are typically used for general industrial cleaning and painting applications where a disposable paint brush is necessary.

Suppliers

Company
Product
Description
Supplier Links
Paint Brushes - Polyester Chip Paint Brush - 00254 - Tanis Incorporated
Delafield, WI, USA
Paint Brushes - Polyester Chip Paint Brush
00254
Paint Brushes - Polyester Chip Paint Brush 00254
This disposable brush is manufactured with Polyester fill and a plastic handle. We offer six standard brushes available with two trim lengths, various widths and two overall lengths. These brushes are typically used for general industrial cleaning and painting applications where a disposable paint brush is necessary.

This disposable brush is manufactured with Polyester fill and a plastic handle.

We offer six standard brushes available with two trim lengths, various widths and two overall lengths.

These brushes are typically used for general industrial cleaning and painting applications where a disposable paint brush is necessary.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00254
Product Name Paint Brushes - Polyester Chip Paint Brush
Brush Type / Shape Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - Polyester Chip Paint Brush
Brush Filament / Fill Material Synthetic Filament; Polyester
Length 8.25 inch (210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details
K10014, 10 Inch Knot Wheel - 42087 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 1.12 inch (28.57 mm)
View Details
Twisted Brushes - Twisted Micro Miniature Brushes - 08181 - Tanis Incorporated
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Micro Miniature Brushes
Brush Filament / Fill Material Synthetic Filament
Length 4 inch (102 mm)
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0117700 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 3 inch (76.2 mm)
View Details