This disposable brush is manufactured with Polyester fill and a plastic handle.
We offer six standard brushes available with two trim lengths, various widths and two overall lengths.
These brushes are typically used for general industrial cleaning and painting applications where a disposable paint brush is necessary.
| Tanis Incorporated | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 00253 |
| Product Name | Paint Brushes - Polyester Chip Paint Brush |
| Brush Type / Shape | Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - Polyester Chip Paint Brush |
| Brush Filament / Fill Material | Synthetic Filament; Polyester |
| Length | 7.5 inch (190 mm) |