Tanis Incorporated Paint Brushes - Polyester Chip Paint Brush 00252

Description
This disposable brush is manufactured with Polyester fill and a plastic handle. We offer six standard brushes available with two trim lengths, various widths and two overall lengths. These brushes are typically used for general industrial cleaning and painting applications where a disposable paint brush is necessary.
Description
This disposable brush is manufactured with Polyester fill and a plastic handle. We offer six standard brushes available with two trim lengths, various widths and two overall lengths. These brushes are typically used for general industrial cleaning and painting applications where a disposable paint brush is necessary.

Suppliers

Company
Product
Description
Supplier Links
Paint Brushes - Polyester Chip Paint Brush - 00252 - Tanis Incorporated
Delafield, WI, USA
Paint Brushes - Polyester Chip Paint Brush
00252
Paint Brushes - Polyester Chip Paint Brush 00252
This disposable brush is manufactured with Polyester fill and a plastic handle. We offer six standard brushes available with two trim lengths, various widths and two overall lengths. These brushes are typically used for general industrial cleaning and painting applications where a disposable paint brush is necessary.

This disposable brush is manufactured with Polyester fill and a plastic handle.

We offer six standard brushes available with two trim lengths, various widths and two overall lengths.

These brushes are typically used for general industrial cleaning and painting applications where a disposable paint brush is necessary.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00252
Product Name Paint Brushes - Polyester Chip Paint Brush
Brush Type / Shape Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - Polyester Chip Paint Brush
Brush Filament / Fill Material Synthetic Filament; Polyester
Length 7.5 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Regular Fiberglass Wheel - AE0036 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.6299 to ? inch (16 to ? mm)
View Details
Therm-L-Brush™ - D445DUR30BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details
Twisted Brushes - Miniature Twisted Brush Sets - 08041 - Tanis Incorporated
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Miniature Twisted Brush Sets
Brush Filament / Fill Material Synthetic Filament; Nylon
Applications Finer or softer grits or filaments; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
View Details