This disposable brush is produced with white bristle fill and a wood handle. The natural bristle fiber is ideal for carrying liquid because it maintains its shape and stiffness in use over a long period of time.
We offer nine standard brushes available in three trim lengths, various widths and four overall lengths from 7" to 10" handles.
These brushes are used for general industrial cleaning and painting applications where a disposable paint brush is preferred.
| Tanis Incorporated | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 00235 |
| Product Name | Paint Brushes - White Bristle Chip Paint Brush |
| Brush Type / Shape | Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - White Bristle Chip Paint Brush |
| Brush Filament / Fill Material | Synthetic Filament; White Bristle |
| Length | 8.5 inch (216 mm) |