Tanis Incorporated Paint Brushes - White Bristle Chip Paint Brush 00233

Description
This disposable brush is produced with white bristle fill and a wood handle. The natural bristle fiber is ideal for carrying liquid because it maintains its shape and stiffness in use over a long period of time. We offer nine standard brushes available in three trim lengths, various widths and four overall lengths from 7" to 10" handles. These brushes are used for general industrial cleaning and painting applications where a disposable paint brush is preferred.
Description
This disposable brush is produced with white bristle fill and a wood handle. The natural bristle fiber is ideal for carrying liquid because it maintains its shape and stiffness in use over a long period of time. We offer nine standard brushes available in three trim lengths, various widths and four overall lengths from 7" to 10" handles. These brushes are used for general industrial cleaning and painting applications where a disposable paint brush is preferred.

Suppliers

Company
Product
Description
Supplier Links
Paint Brushes - White Bristle Chip Paint Brush - 00233 - Tanis Incorporated
Delafield, WI, USA
Paint Brushes - White Bristle Chip Paint Brush
00233
Paint Brushes - White Bristle Chip Paint Brush 00233
This disposable brush is produced with white bristle fill and a wood handle. The natural bristle fiber is ideal for carrying liquid because it maintains its shape and stiffness in use over a long period of time. We offer nine standard brushes available in three trim lengths, various widths and four overall lengths from 7" to 10" handles. These brushes are used for general industrial cleaning and painting applications where a disposable paint brush is preferred.

This disposable brush is produced with white bristle fill and a wood handle. The natural bristle fiber is ideal for carrying liquid because it maintains its shape and stiffness in use over a long period of time.

We offer nine standard brushes available in three trim lengths, various widths and four overall lengths from 7" to 10" handles.

These brushes are used for general industrial cleaning and painting applications where a disposable paint brush is preferred.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00233
Product Name Paint Brushes - White Bristle Chip Paint Brush
Brush Type / Shape Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - White Bristle Chip Paint Brush
Brush Filament / Fill Material Synthetic Filament; White Bristle
Length 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Regular Fiberglass Wheel - AE0006 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.7480 to ? inch (19 to ? mm)
View Details
M12333, 12 Inch Medium Duty Wire Wheel - 41030 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.88 inch (47.62 mm)
View Details