Tanis Incorporated Paint Brushes - White Bristle Chip Paint Brush 00231

Description
This disposable brush is produced with white bristle fill and a wood handle. The natural bristle fiber is ideal for carrying liquid because it maintains its shape and stiffness in use over a long period of time. We offer nine standard brushes available in three trim lengths, various widths and four overall lengths from 7" to 10" handles. These brushes are used for general industrial cleaning and painting applications where a disposable paint brush is preferred.
Description
This disposable brush is produced with white bristle fill and a wood handle. The natural bristle fiber is ideal for carrying liquid because it maintains its shape and stiffness in use over a long period of time. We offer nine standard brushes available in three trim lengths, various widths and four overall lengths from 7" to 10" handles. These brushes are used for general industrial cleaning and painting applications where a disposable paint brush is preferred.

Suppliers

Company
Product
Description
Supplier Links
Paint Brushes - White Bristle Chip Paint Brush - 00231 - Tanis Incorporated
Delafield, WI, USA
Paint Brushes - White Bristle Chip Paint Brush
00231
Paint Brushes - White Bristle Chip Paint Brush 00231
This disposable brush is produced with white bristle fill and a wood handle. The natural bristle fiber is ideal for carrying liquid because it maintains its shape and stiffness in use over a long period of time. We offer nine standard brushes available in three trim lengths, various widths and four overall lengths from 7" to 10" handles. These brushes are used for general industrial cleaning and painting applications where a disposable paint brush is preferred.

This disposable brush is produced with white bristle fill and a wood handle. The natural bristle fiber is ideal for carrying liquid because it maintains its shape and stiffness in use over a long period of time.

We offer nine standard brushes available in three trim lengths, various widths and four overall lengths from 7" to 10" handles.

These brushes are used for general industrial cleaning and painting applications where a disposable paint brush is preferred.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00231
Product Name Paint Brushes - White Bristle Chip Paint Brush
Brush Type / Shape Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - White Bristle Chip Paint Brush
Brush Filament / Fill Material Synthetic Filament; White Bristle
Length 7.5 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide Filament, Max Density -- Disc Brush - 0636600 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Rotary Speed 2500 rpm
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
R3500SC, 3 Inch Pittex Ring Section - 40036 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Pittex Ring
Brush Filament / Fill Material Abrasive Filament
Width 0.5000 inch (12.7 mm)
View Details
Twisted Brushes - Laboratory Brushes - 06182 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Laboratory Brushes
Brush Filament / Fill Material Natural Bristle / Hair; Horse Hair
Length 16 inch (406 mm)
View Details