Tanis Incorporated Paint Brushes - White Bristle Chip Paint Brush 00230

Description
This disposable brush is produced with white bristle fill and a wood handle. The natural bristle fiber is ideal for carrying liquid because it maintains its shape and stiffness in use over a long period of time. We offer nine standard brushes available in three trim lengths, various widths and four overall lengths from 7" to 10" handles. These brushes are used for general industrial cleaning and painting applications where a disposable paint brush is preferred.
Description
This disposable brush is produced with white bristle fill and a wood handle. The natural bristle fiber is ideal for carrying liquid because it maintains its shape and stiffness in use over a long period of time. We offer nine standard brushes available in three trim lengths, various widths and four overall lengths from 7" to 10" handles. These brushes are used for general industrial cleaning and painting applications where a disposable paint brush is preferred.

Suppliers

Company
Product
Description
Supplier Links
Paint Brushes - White Bristle Chip Paint Brush - 00230 - Tanis Incorporated
Delafield, WI, USA
Paint Brushes - White Bristle Chip Paint Brush
00230
Paint Brushes - White Bristle Chip Paint Brush 00230
This disposable brush is produced with white bristle fill and a wood handle. The natural bristle fiber is ideal for carrying liquid because it maintains its shape and stiffness in use over a long period of time. We offer nine standard brushes available in three trim lengths, various widths and four overall lengths from 7" to 10" handles. These brushes are used for general industrial cleaning and painting applications where a disposable paint brush is preferred.

This disposable brush is produced with white bristle fill and a wood handle. The natural bristle fiber is ideal for carrying liquid because it maintains its shape and stiffness in use over a long period of time.

We offer nine standard brushes available in three trim lengths, various widths and four overall lengths from 7" to 10" handles.

These brushes are used for general industrial cleaning and painting applications where a disposable paint brush is preferred.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00230
Product Name Paint Brushes - White Bristle Chip Paint Brush
Brush Type / Shape Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - White Bristle Chip Paint Brush
Brush Filament / Fill Material Synthetic Filament; White Bristle
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Regular Fiberglass Wheel - AE0006 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.7480 to ? inch (19 to ? mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details