Tanis Incorporated Artist Brushes - White Bristle Stencil Brush 00213

Description
Our White Bristle Stencil brushes are produced by securing stiff, white bristle to an unfinished wood handle with a seamless ferrule. The bristle is set in epoxy for solvent resistance and the fiber naturally maintains stiffness and shape over an extended period of time. We have five standard brush offerings in various diameters, trim lengths and overall lengths. These brushes can be purchased in a standard pack of 12 units. These small-diameter brushes are ideal for stenciling, marking, detailing and touch-ups done in the classroom, the photography studio or in fine art institutions.
Description
Our White Bristle Stencil brushes are produced by securing stiff, white bristle to an unfinished wood handle with a seamless ferrule. The bristle is set in epoxy for solvent resistance and the fiber naturally maintains stiffness and shape over an extended period of time. We have five standard brush offerings in various diameters, trim lengths and overall lengths. These brushes can be purchased in a standard pack of 12 units. These small-diameter brushes are ideal for stenciling, marking, detailing and touch-ups done in the classroom, the photography studio or in fine art institutions.

Suppliers

Company
Product
Description
Supplier Links
Artist Brushes - White Bristle Stencil Brush - 00213 - Tanis Incorporated
Delafield, WI, USA
Artist Brushes - White Bristle Stencil Brush
00213
Artist Brushes - White Bristle Stencil Brush 00213
Our White Bristle Stencil brushes are produced by securing stiff, white bristle to an unfinished wood handle with a seamless ferrule. The bristle is set in epoxy for solvent resistance and the fiber naturally maintains stiffness and shape over an extended period of time. We have five standard brush offerings in various diameters, trim lengths and overall lengths. These brushes can be purchased in a standard pack of 12 units. These small-diameter brushes are ideal for stenciling, marking, detailing and touch-ups done in the classroom, the photography studio or in fine art institutions.

Our White Bristle Stencil brushes are produced by securing stiff, white bristle to an unfinished wood handle with a seamless ferrule. The bristle is set in epoxy for solvent resistance and the fiber naturally maintains stiffness and shape over an extended period of time.

We have five standard brush offerings in various diameters, trim lengths and overall lengths. These brushes can be purchased in a standard pack of 12 units.

These small-diameter brushes are ideal for stenciling, marking, detailing and touch-ups done in the classroom, the photography studio or in fine art institutions.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00213
Product Name Artist Brushes - White Bristle Stencil Brush
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - White Bristle Stencil Brush
Unlock Full Specs
to access all available technical data

Similar Products

KT826, 6 Inch Stringer Bead Knot Wheel - 42172 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1875 inch (4.76 mm)
View Details
Twisted Brushes - Power Fitting Brushes - 06775 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Fitting Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 2.5 inch (63.5 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Dock Leveler Seal - A190CLA10BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length 1 inch (25.4 mm)
Applications Sealing Gaps
View Details