Tanis Incorporated Paint Brushes - Flat Sash Paint Brush 00113

Description
Our top-quality Flat Sash Paint brushes are manufactured with pure bristle, nickel ferrule and a long, flat handle. We have eight standard Flat Sash Paint brushes available with options in size, width, trim length and overall length. These brushes are best used in high-quality industrial paint jobs. They are designed for a one-coat finish. Other uses include general painting and cleaning applications where a disposable paint brush is desired.
Description
Our top-quality Flat Sash Paint brushes are manufactured with pure bristle, nickel ferrule and a long, flat handle. We have eight standard Flat Sash Paint brushes available with options in size, width, trim length and overall length. These brushes are best used in high-quality industrial paint jobs. They are designed for a one-coat finish. Other uses include general painting and cleaning applications where a disposable paint brush is desired.

Suppliers

Company
Product
Description
Supplier Links
Paint Brushes - Flat Sash Paint Brush - 00113 - Tanis Incorporated
Delafield, WI, USA
Paint Brushes - Flat Sash Paint Brush
00113
Paint Brushes - Flat Sash Paint Brush 00113
Our top-quality Flat Sash Paint brushes are manufactured with pure bristle, nickel ferrule and a long, flat handle. We have eight standard Flat Sash Paint brushes available with options in size, width, trim length and overall length. These brushes are best used in high-quality industrial paint jobs. They are designed for a one-coat finish. Other uses include general painting and cleaning applications where a disposable paint brush is desired.

Our top-quality Flat Sash Paint brushes are manufactured with pure bristle, nickel ferrule and a long, flat handle.

We have eight standard Flat Sash Paint brushes available with options in size, width, trim length and overall length.

These brushes are best used in high-quality industrial paint jobs. They are designed for a one-coat finish. Other uses include general painting and cleaning applications where a disposable paint brush is desired.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00113
Product Name Paint Brushes - Flat Sash Paint Brush
Brush Type / Shape Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - Flat Sash Paint Brush
Brush Filament / Fill Material Natural Bristle / Hair; Pure Bristle
Length 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

K10014, 10 Inch Knot Wheel - 42087 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 1.12 inch (28.57 mm)
View Details
Twisted Brushes - Condenser Tube Brushes - 09107 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 7.5 inch (190 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Dock Leveler Seal - C390CLA10BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length 1 inch (25.4 mm)
Applications Sealing Gaps
View Details