Tanis Incorporated Paint Brushes - Flat Sash Paint Brush 00111

Description
Our top-quality Flat Sash Paint brushes are manufactured with pure bristle, nickel ferrule and a long, flat handle. We have eight standard Flat Sash Paint brushes available with options in size, width, trim length and overall length. These brushes are best used in high-quality industrial paint jobs. They are designed for a one-coat finish. Other uses include general painting and cleaning applications where a disposable paint brush is desired.
Description
Our top-quality Flat Sash Paint brushes are manufactured with pure bristle, nickel ferrule and a long, flat handle. We have eight standard Flat Sash Paint brushes available with options in size, width, trim length and overall length. These brushes are best used in high-quality industrial paint jobs. They are designed for a one-coat finish. Other uses include general painting and cleaning applications where a disposable paint brush is desired.

Suppliers

Company
Product
Description
Supplier Links
Paint Brushes - Flat Sash Paint Brush - 00111 - Tanis Incorporated
Delafield, WI, USA
Paint Brushes - Flat Sash Paint Brush
00111
Paint Brushes - Flat Sash Paint Brush 00111
Our top-quality Flat Sash Paint brushes are manufactured with pure bristle, nickel ferrule and a long, flat handle. We have eight standard Flat Sash Paint brushes available with options in size, width, trim length and overall length. These brushes are best used in high-quality industrial paint jobs. They are designed for a one-coat finish. Other uses include general painting and cleaning applications where a disposable paint brush is desired.

Our top-quality Flat Sash Paint brushes are manufactured with pure bristle, nickel ferrule and a long, flat handle.

We have eight standard Flat Sash Paint brushes available with options in size, width, trim length and overall length.

These brushes are best used in high-quality industrial paint jobs. They are designed for a one-coat finish. Other uses include general painting and cleaning applications where a disposable paint brush is desired.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00111
Product Name Paint Brushes - Flat Sash Paint Brush
Brush Type / Shape Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - Flat Sash Paint Brush
Brush Filament / Fill Material Natural Bristle / Hair; Pure Bristle
Length 10.75 inch (273 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Twisted Micro Miniature Brushes - 08138 - Tanis Incorporated
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Micro Miniature Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 4 inch (102 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Valve Brush, 6 3/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet - B309-3X00 - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details