Tanis Incorporated Hand Brushes - Small-Hand Scratch 00030

Description
Tanis offers six standard shapes and styles of small hand scratch brushes including Wood Handle Welders brushes, Plastic Handle Welders brushes, Double Sided Plastic handle Welders brushes, Stove and Appliance brushes, Typewriter Utility brushes, Typewriter Upright brushes. Each of these hand-held brushes is constructed with quality wood or plastic handles and various synthetic, natural or wire filaments. We offer many handle options to fit the application need including bent, curved or straight hardwood block and durable single or double-sided plastic block. Available filament types include horse hair, nylon, stainless steel, brass, steel, aluminum and wire. Small Hand Scratch brushes are excellent tools for gluing, deburring, stippling, scouring, and cleaning welds in small, confined surface areas. The double-sided brush is available with two different filament types, a valuable brush for an application with multiple surface types.
Description
Tanis offers six standard shapes and styles of small hand scratch brushes including Wood Handle Welders brushes, Plastic Handle Welders brushes, Double Sided Plastic handle Welders brushes, Stove and Appliance brushes, Typewriter Utility brushes, Typewriter Upright brushes. Each of these hand-held brushes is constructed with quality wood or plastic handles and various synthetic, natural or wire filaments. We offer many handle options to fit the application need including bent, curved or straight hardwood block and durable single or double-sided plastic block. Available filament types include horse hair, nylon, stainless steel, brass, steel, aluminum and wire. Small Hand Scratch brushes are excellent tools for gluing, deburring, stippling, scouring, and cleaning welds in small, confined surface areas. The double-sided brush is available with two different filament types, a valuable brush for an application with multiple surface types.

Suppliers

Company
Product
Description
Supplier Links
Hand Brushes - Small-Hand Scratch - 00030 - Tanis Incorporated
Delafield, WI, USA
Hand Brushes - Small-Hand Scratch
00030
Hand Brushes - Small-Hand Scratch 00030
Tanis offers six standard shapes and styles of small hand scratch brushes including Wood Handle Welders brushes, Plastic Handle Welders brushes, Double Sided Plastic handle Welders brushes, Stove and Appliance brushes, Typewriter Utility brushes, Typewriter Upright brushes. Each of these hand-held brushes is constructed with quality wood or plastic handles and various synthetic, natural or wire filaments. We offer many handle options to fit the application need including bent, curved or straight hardwood block and durable single or double-sided plastic block. Available filament types include horse hair, nylon, stainless steel, brass, steel, aluminum and wire. Small Hand Scratch brushes are excellent tools for gluing, deburring, stippling, scouring, and cleaning welds in small, confined surface areas. The double-sided brush is available with two different filament types, a valuable brush for an application with multiple surface types.

Tanis offers six standard shapes and styles of small hand scratch brushes including Wood Handle Welders brushes, Plastic Handle Welders brushes, Double Sided Plastic handle Welders brushes, Stove and Appliance brushes, Typewriter Utility brushes, Typewriter Upright brushes. Each of these hand-held brushes is constructed with quality wood or plastic handles and various synthetic, natural or wire filaments.

We offer many handle options to fit the application need including bent, curved or straight hardwood block and durable single or double-sided plastic block. Available filament types include horse hair, nylon, stainless steel, brass, steel, aluminum and wire.

Small Hand Scratch brushes are excellent tools for gluing, deburring, stippling, scouring, and cleaning welds in small, confined surface areas. The double-sided brush is available with two different filament types, a valuable brush for an application with multiple surface types.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00030
Product Name Hand Brushes - Small-Hand Scratch
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Small-Hand Scratch
Unlock Full Specs
to access all available technical data

Similar Products

M12325, 12 Inch Medium Duty Wire Wheel - 41032 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.88 inch (47.62 mm)
View Details
Twisted Brushes - Twisted Micro Miniature Brushes - 08145 - Tanis Incorporated
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Micro Miniature Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 4 inch (102 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Therm-L-Brush™ - G685CLA18BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 144 inch (2438 to 3658 mm)
View Details