Waterproof handheld enclosure.
IP67 waterproof and does not allow water to enter even if dropped into water.
Stylish and elegantly designed with chamfered edge construction.
TPE side grips are effective for anti-slip and drop impact protection.
Manufactured from flame-resistant ABS UL94V-0 material.
8 different internal compartment types are available : AAA x 2, AAA x 3, AAA x 4, AA x 2, AA x 3, AA x 4, AA x 6 and no battery type.
Battery compartments have positive (+) / negative (-) pole mark to prevent incorrect insertion.
The TPE side grips are available in 5 unique colors, and function as an anti-slip grip pad and drop impact protection.
【Material】
Enclosure : ABS UL94V-0
Color : Black / Munsell N1・Off-white / Munsell N8.75
Gasket・O-ring : Silicone
Side grip : TPE
Battery contact : Brass / Nickel plated
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | NEMA and IP Enclosures |
| Product Number | WH Series |
| Product Name | IP67 Waterproof Hand-Held Enclosure |
| Length | 4.96 to 7.52 inch (126 to 191 mm) |
| Width | 3.11 to 4.96 inch (79 to 126 mm) |
| Depth | 0.7874 to 1.3 inch (20 to 33 mm) |
| Shape | Rectangular |
| Material | ABS |