DIN rail mount heatsink case for Raspberry Pi 5, constructed from diecast aluminum for strength and rigidity, with a highly efficient heat-sink top cover and included thermal conductive sheets. The case supports a maximum load of 300 g and operates within a temperature range of -20°C to +80°C. Raspberry Pi board is not included.
Heatsink DIN Rail mount case exclusively for use with the Raspberry Pi 5.
Equipped with highly efficient heat-sink top cover.
Constructed using diecast aluminum for strength and rigidity.
Comes with thermal conductive sheet inside the case.
*Raspberry Pi board is not included.
Max load : 300g
Operating temperature : -20℃ ~ +80℃
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Electronic and Instrument Enclosures |
| Product Number | RPHD-5 Series |
| Product Name | DIN RAIL MOUNT Raspberry Pi 5 HEATSINK CASE |
| Length | 1.18 inch (30 mm) |
| Width | 2.48 inch (63 mm) |
| Depth | 3.78 inch (96 mm) |
| Shape | Rectangular |