Takachi Electronics Enclosure Co., Ltd. Flat Network Case PF Series

Description
Flat designed plastic case with detachable panels. The most popular electronics plastic enclosure in Japan. Equipped with built-in bosses for PCB mounting. Suitable for Wi-Fi access point, measuring equipment, controller and various other applications. 41 different sizes in off-white and dark gray colors are available. Protection class : IP40 Plastic material : Flame-resistant ABS UL94V-0 Operating temperature : -10℃ ~ +60℃
Request a Quote Datasheet
Description
Flat designed plastic case with detachable panels. The most popular electronics plastic enclosure in Japan. Equipped with built-in bosses for PCB mounting. Suitable for Wi-Fi access point, measuring equipment, controller and various other applications. 41 different sizes in off-white and dark gray colors are available. Protection class : IP40 Plastic material : Flame-resistant ABS UL94V-0 Operating temperature : -10℃ ~ +60℃
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Network Case - PF Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Flat Network Case
PF Series
Flat Network Case PF Series
Flat designed plastic case with detachable panels. The most popular electronics plastic enclosure in Japan. Equipped with built-in bosses for PCB mounting. Suitable for Wi-Fi access point, measuring equipment, controller and various other applications. 41 different sizes in off-white and dark gray colors are available. Protection class : IP40 Plastic material : Flame-resistant ABS UL94V-0 Operating temperature : -10℃ ~ +60℃

Flat designed plastic case with detachable panels.
The most popular electronics plastic enclosure in Japan.
Equipped with built-in bosses for PCB mounting.
Suitable for Wi-Fi access point, measuring equipment, controller and various other applications.
41 different sizes in off-white and dark gray colors are available.
Protection class : IP40
Plastic material : Flame-resistant ABS UL94V-0
Operating temperature : -10℃ ~ +60℃

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Electronic and Instrument Enclosures
Product Number PF Series
Product Name Flat Network Case
Length 3.94 to 12.6 inch (100 to 320 mm)
Width 2.64 to 8.86 inch (67 to 225 mm)
Depth 0.8858 to 3.94 inch (22.5 to 100 mm)
Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

EMC Shielding Enclosure - EXPE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.34 to 4.69 inch (34 to 119 mm)
Width 2.72 to 9.61 inch (69 to 244 mm)
Depth 2.36 to 13.78 inch (60 to 350 mm)
View Details
Aluminum Case - MB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.77 to 18.9 inch (45 to 480 mm)
Width 1.38 to 12.99 inch (35 to 330 mm)
Depth 0.9843 to 7.09 inch (25 to 180 mm)
View Details
Portable Plastic Case - PS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.97 to 3.94 inch (50 to 100 mm)
Width 1.38 to 2.28 inch (35 to 58 mm)
Depth 0.4331 to 0.7087 inch (11 to 18 mm)
View Details
IP67 / IP68 UV-protect Network Plastic Box - WP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.56 to 11.02 inch (65 to 280 mm)
Width 2.05 to 7.87 inch (52 to 200 mm)
Depth 0.7087 to 2.56 inch (18 to 65 mm)
View Details