Takachi Electronics Enclosure Co., Ltd. IP68 HEATSINK DIECAST ALUMINIUM ENCLOSURE DWH Series

Description
IP68 high performance diecast aluminum box protected from immersion as long as 24 hours at 1m depth. EMC shielding is achieved by having the unfinished inner sides of the Top cover and Base, as well as the conductive silicone gasket. Suitable for Access Points, Optical Transmission Equipment, Shockproof Industrial PCs and others. 4 sizes available in metallic silver. Protection class : IP68 (24-hours/1m-depth) Operating temperature : -40°C ~ +105°C
Request a Quote Datasheet
Description
IP68 high performance diecast aluminum box protected from immersion as long as 24 hours at 1m depth. EMC shielding is achieved by having the unfinished inner sides of the Top cover and Base, as well as the conductive silicone gasket. Suitable for Access Points, Optical Transmission Equipment, Shockproof Industrial PCs and others. 4 sizes available in metallic silver. Protection class : IP68 (24-hours/1m-depth) Operating temperature : -40°C ~ +105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP68 HEATSINK DIECAST ALUMINIUM ENCLOSURE - DWH Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP68 HEATSINK DIECAST ALUMINIUM ENCLOSURE
DWH Series
IP68 HEATSINK DIECAST ALUMINIUM ENCLOSURE DWH Series
IP68 high performance diecast aluminum box protected from immersion as long as 24 hours at 1m depth. EMC shielding is achieved by having the unfinished inner sides of the Top cover and Base, as well as the conductive silicone gasket. Suitable for Access Points, Optical Transmission Equipment, Shockproof Industrial PCs and others. 4 sizes available in metallic silver. Protection class : IP68 (24-hours/1m-depth) Operating temperature : -40°C ~ +105°C

IP68 high performance diecast aluminum box protected from immersion as long as 24 hours at 1m depth.
EMC shielding is achieved by having the unfinished inner sides of the Top cover and Base, as well as the conductive silicone gasket.
Suitable for Access Points, Optical Transmission Equipment, Shockproof Industrial PCs and others.
4 sizes available in metallic silver.
Protection class : IP68 (24-hours/1m-depth)
Operating temperature : -40°C ~ +105°C

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category NEMA and IP Enclosures
Product Number DWH Series
Product Name IP68 HEATSINK DIECAST ALUMINIUM ENCLOSURE
Length 2.5 to 4.09 inch (63.5 to 104 mm)
Width 3.94 to 5.51 inch (100 to 140 mm)
Depth 5.91 to 8.66 inch (150 to 220 mm)
Shape Rectangular
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2388 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
IP67 / IP68 UV-protect Network Plastic Box - WP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.56 to 11.02 inch (65 to 280 mm)
Width 2.05 to 7.87 inch (52 to 200 mm)
Depth 0.7087 to 2.56 inch (18 to 65 mm)
View Details
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi - 38AC2177 - Newark, An Avnet Company
Specs
Length 0.5512 inch (14 mm)
Width 1.97 inch (50 mm)
Depth 1.97 inch (50 mm)
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4644 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details