TSC Auto ID Technology America Inc. TTP-2410M Pro Series Industrial Bar Code Printer TTP-346M Pro

Description
Durable High-Speed Performance The new high speed Pro Series features many improvements designed to increase the functionality and durability of TSC's flagship industrial printer line. Pro Series enhancements The TTP-2410M Pro Series is based on the proven TTP-2410M platform with many significant changes. The new Pro Series features a separate die-cast aluminium base plate and backplane that includes a metal media supply spindle and sturdy two roller damper. This new design results in a more durable printer that is suited for your most heavy-duty demand cycles. Other enhancements include a new motor mount for quieter printing, a gap sensor lock to keep the label sensor from shifting, and a new anti-static ribbon brush. Finally, TSC has added an optional USB Host option for applications that require the use of either a USB scanner or keyboard. Superb resolution, great warranty There are three models available with the TTP-2410M Pro Series. The TTP-2410M Pro prints at 203 dpi at speeds up to twelve inches per second, TTP-346M Pro offers 300-dpi resolution at speeds up to eight inches per second, and the TTP-644M Pro features 600 dpi resolution which makes it ideal for printing very small 2D barcodes, graphics, fine print and other ultra-high-resolutio n images. All TSC printers feature a standard two-year limited warranty. Loaded with standard features The TTP-2410M Pro Series printers are loaded with standard features including support for 600 meter ribbons, 8.2â€OD media rolls, a large 6-button LCD display, built-in Ethernet, a PS/2 keyboard interface, and USB 2.0, parallel and serial interfaces. An industry-standard GPIO port or a USB Host port is available as an option. Memory to spare The Pro Series offers plenty of memory, including 32 MB DRAM and 8 MB FLASH, which provides easy storage of fonts, international character sets and graphics. The Pro Series also includes a secure digital (SD) FLASH memory card slot for inexpensively adding up to 4 GB of memory. Economy Models Built specifically for the budget - minded, the TTP-246M Pro 203 dpi and TTP-344M Pro 300 dpi printers offer the same heavy duty design of the TTP-2410M Pro but operate at slower speeds. The Plus standard features include a 6-button LCD display, 8 MB SDRAM, 4 MB FLASH with serial, parallel and USB connectivity, and optional internal Ethernet networking for simple integration. Powerful TSPL-EZ™ Printer Programming Language TSC ships TSPL-EZ™ firmware in all its printers. TSPL-EZ™ supports three different printer languages including TSC printer language, TPLE (Translation Printer Language Eltron ), and TPLZ (Translation Printer Language Zebra ). TSPL-EZ™ features internal scalable True Type fonts, and a BASIC interpreter with file manager for creating powerful printer interface applications with multiple type of hosts. Key Features Ethernet, USB 2.0, serial and parallel connectivity are standard Heavy duty die-cast aluminum design 300 dpi & 600 dpi resolution options 600 meter ribbon supply Large LCD display with 6-button menus 8 MB FLASH and 32 MB SDRAM memory SD FLASH memory expansion up to 4 GB Up to 305 mm (12â€) per sec. print speed 32 bit RISC processor PS/2 keyboard interface for stand-alone printing TSPL-EZ™ firmware for plug-n-play ease Powerful basic programming tools Options include: USB Host for use with keyboards and scanners; peel, present & rewind; General purpose IO connectivity; knife & rotary cutters Applications Industrial-duty printing Healthcare patient safety Compliance labeling Work in process Order fulfillment Distribution Shipping/ receiving Ticketing Electronics & jewelry labeling
Datasheet
Description
Durable High-Speed Performance The new high speed Pro Series features many improvements designed to increase the functionality and durability of TSC's flagship industrial printer line. Pro Series enhancements The TTP-2410M Pro Series is based on the proven TTP-2410M platform with many significant changes. The new Pro Series features a separate die-cast aluminium base plate and backplane that includes a metal media supply spindle and sturdy two roller damper. This new design results in a more durable printer that is suited for your most heavy-duty demand cycles. Other enhancements include a new motor mount for quieter printing, a gap sensor lock to keep the label sensor from shifting, and a new anti-static ribbon brush. Finally, TSC has added an optional USB Host option for applications that require the use of either a USB scanner or keyboard. Superb resolution, great warranty There are three models available with the TTP-2410M Pro Series. The TTP-2410M Pro prints at 203 dpi at speeds up to twelve inches per second, TTP-346M Pro offers 300-dpi resolution at speeds up to eight inches per second, and the TTP-644M Pro features 600 dpi resolution which makes it ideal for printing very small 2D barcodes, graphics, fine print and other ultra-high-resolutio n images. All TSC printers feature a standard two-year limited warranty. Loaded with standard features The TTP-2410M Pro Series printers are loaded with standard features including support for 600 meter ribbons, 8.2â€OD media rolls, a large 6-button LCD display, built-in Ethernet, a PS/2 keyboard interface, and USB 2.0, parallel and serial interfaces. An industry-standard GPIO port or a USB Host port is available as an option. Memory to spare The Pro Series offers plenty of memory, including 32 MB DRAM and 8 MB FLASH, which provides easy storage of fonts, international character sets and graphics. The Pro Series also includes a secure digital (SD) FLASH memory card slot for inexpensively adding up to 4 GB of memory. Economy Models Built specifically for the budget - minded, the TTP-246M Pro 203 dpi and TTP-344M Pro 300 dpi printers offer the same heavy duty design of the TTP-2410M Pro but operate at slower speeds. The Plus standard features include a 6-button LCD display, 8 MB SDRAM, 4 MB FLASH with serial, parallel and USB connectivity, and optional internal Ethernet networking for simple integration. Powerful TSPL-EZ™ Printer Programming Language TSC ships TSPL-EZ™ firmware in all its printers. TSPL-EZ™ supports three different printer languages including TSC printer language, TPLE (Translation Printer Language Eltron ), and TPLZ (Translation Printer Language Zebra ). TSPL-EZ™ features internal scalable True Type fonts, and a BASIC interpreter with file manager for creating powerful printer interface applications with multiple type of hosts. Key Features Ethernet, USB 2.0, serial and parallel connectivity are standard Heavy duty die-cast aluminum design 300 dpi & 600 dpi resolution options 600 meter ribbon supply Large LCD display with 6-button menus 8 MB FLASH and 32 MB SDRAM memory SD FLASH memory expansion up to 4 GB Up to 305 mm (12â€) per sec. print speed 32 bit RISC processor PS/2 keyboard interface for stand-alone printing TSPL-EZ™ firmware for plug-n-play ease Powerful basic programming tools Options include: USB Host for use with keyboards and scanners; peel, present & rewind; General purpose IO connectivity; knife & rotary cutters Applications Industrial-duty printing Healthcare patient safety Compliance labeling Work in process Order fulfillment Distribution Shipping/ receiving Ticketing Electronics & jewelry labeling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TTP-2410M Pro Series Industrial Bar Code Printer - TTP-346M Pro - TSC Auto ID Technology America Inc.
Pomona, CA, USA
TTP-2410M Pro Series Industrial Bar Code Printer
TTP-346M Pro
TTP-2410M Pro Series Industrial Bar Code Printer TTP-346M Pro
Durable High-Speed Performance The new high speed Pro Series features many improvements designed to increase the functionality and durability of TSC's flagship industrial printer line. Pro Series enhancements The TTP-2410M Pro Series is based on the proven TTP-2410M platform with many significant changes. The new Pro Series features a separate die-cast aluminium base plate and backplane that includes a metal media supply spindle and sturdy two roller damper. This new design results in a more durable printer that is suited for your most heavy-duty demand cycles. Other enhancements include a new motor mount for quieter printing, a gap sensor lock to keep the label sensor from shifting, and a new anti-static ribbon brush. Finally, TSC has added an optional USB Host option for applications that require the use of either a USB scanner or keyboard. Superb resolution, great warranty There are three models available with the TTP-2410M Pro Series. The TTP-2410M Pro prints at 203 dpi at speeds up to twelve inches per second, TTP-346M Pro offers 300-dpi resolution at speeds up to eight inches per second, and the TTP-644M Pro features 600 dpi resolution which makes it ideal for printing very small 2D barcodes, graphics, fine print and other ultra-high-resolutio n images. All TSC printers feature a standard two-year limited warranty. Loaded with standard features The TTP-2410M Pro Series printers are loaded with standard features including support for 600 meter ribbons, 8.2â€OD media rolls, a large 6-button LCD display, built-in Ethernet, a PS/2 keyboard interface, and USB 2.0, parallel and serial interfaces. An industry-standard GPIO port or a USB Host port is available as an option. Memory to spare The Pro Series offers plenty of memory, including 32 MB DRAM and 8 MB FLASH, which provides easy storage of fonts, international character sets and graphics. The Pro Series also includes a secure digital (SD) FLASH memory card slot for inexpensively adding up to 4 GB of memory. Economy Models Built specifically for the budget - minded, the TTP-246M Pro 203 dpi and TTP-344M Pro 300 dpi printers offer the same heavy duty design of the TTP-2410M Pro but operate at slower speeds. The Plus standard features include a 6-button LCD display, 8 MB SDRAM, 4 MB FLASH with serial, parallel and USB connectivity, and optional internal Ethernet networking for simple integration. Powerful TSPL-EZ™ Printer Programming Language TSC ships TSPL-EZ™ firmware in all its printers. TSPL-EZ™ supports three different printer languages including TSC printer language, TPLE (Translation Printer Language Eltron ), and TPLZ (Translation Printer Language Zebra ). TSPL-EZ™ features internal scalable True Type fonts, and a BASIC interpreter with file manager for creating powerful printer interface applications with multiple type of hosts. Key Features Ethernet, USB 2.0, serial and parallel connectivity are standard Heavy duty die-cast aluminum design 300 dpi & 600 dpi resolution options 600 meter ribbon supply Large LCD display with 6-button menus 8 MB FLASH and 32 MB SDRAM memory SD FLASH memory expansion up to 4 GB Up to 305 mm (12â€) per sec. print speed 32 bit RISC processor PS/2 keyboard interface for stand-alone printing TSPL-EZ™ firmware for plug-n-play ease Powerful basic programming tools Options include: USB Host for use with keyboards and scanners; peel, present & rewind; General purpose IO connectivity; knife & rotary cutters Applications Industrial-duty printing Healthcare patient safety Compliance labeling Work in process Order fulfillment Distribution Shipping/ receiving Ticketing Electronics & jewelry labeling

Durable High-Speed Performance

The new high speed Pro Series features many improvements designed to increase the functionality and durability of TSC's flagship industrial printer line.

Pro Series enhancements
The TTP-2410M Pro Series is based on the proven TTP-2410M platform with many significant changes. The new Pro Series features a separate die-cast aluminium base plate and backplane that includes a metal media supply spindle and sturdy two roller damper. This new design results in a more durable printer that is suited for your most heavy-duty demand cycles.
Other enhancements include a new motor mount for quieter printing, a gap sensor lock to keep the label sensor from shifting, and a new anti-static ribbon brush. Finally, TSC has added an optional USB Host option for applications that require the use of either a USB scanner or keyboard.
Superb resolution, great warranty
There are three models available with the TTP-2410M Pro Series. The TTP-2410M Pro prints at 203 dpi at speeds up to twelve inches per second, TTP-346M Pro offers 300-dpi resolution at speeds up to eight inches per second, and the TTP-644M Pro features 600 dpi resolution which makes it ideal for printing very small 2D barcodes, graphics, fine print and other ultra-high-resolution images. All TSC printers feature a standard two-year limited warranty.
Loaded with standard features
The TTP-2410M Pro Series printers are loaded with standard features including support for 600 meter ribbons, 8.2â€OD media rolls, a large 6-button LCD display, built-in Ethernet, a PS/2 keyboard interface, and USB 2.0, parallel and serial interfaces. An industry-standard GPIO port or a USB Host port is available as an option.
Memory to spare
The Pro Series offers plenty of memory, including 32 MB DRAM and 8 MB FLASH, which provides easy storage of fonts, international character sets and graphics. The Pro Series also includes a secure digital (SD) FLASH memory card slot for inexpensively adding up to 4 GB of memory.
Economy Models
Built specifically for the budget - minded, the TTP-246M Pro 203 dpi and TTP-344M Pro 300 dpi printers offer the same heavy duty design of the TTP-2410M Pro but operate at slower speeds. The Plus standard features include a 6-button LCD display, 8 MB SDRAM, 4 MB FLASH with serial, parallel and USB connectivity, and optional internal Ethernet networking for simple integration.
Powerful TSPL-EZ™ Printer Programming Language
TSC ships TSPL-EZ™ firmware in all its printers. TSPL-EZ™ supports three different printer languages including TSC printer language, TPLE (Translation Printer Language Eltron ), and TPLZ (Translation Printer Language Zebra ). TSPL-EZ™ features internal scalable True Type fonts, and a BASIC interpreter with file manager for creating powerful printer interface applications with multiple type of hosts.

  • Key Features
    • Ethernet, USB 2.0, serial and parallel connectivity are standard
    • Heavy duty die-cast aluminum design
    • 300 dpi & 600 dpi resolution options
    • 600 meter ribbon supply
    • Large LCD display with 6-button menus
    • 8 MB FLASH and 32 MB SDRAM memory
    • SD FLASH memory expansion up to 4 GB
    • Up to 305 mm (12â€) per sec. print speed
    • 32 bit RISC processor
    • PS/2 keyboard interface for stand-alone printing
    • TSPL-EZ™ firmware for plug-n-play ease
    • Powerful basic programming tools
    • Options include: USB Host for use with keyboards and scanners; peel, present & rewind; General purpose IO connectivity; knife & rotary cutters
  • Applications
    • Industrial-duty printing
    • Healthcare patient safety
    • Compliance labeling
    • Work in process
    • Order fulfillment
    • Distribution
    • Shipping/ receiving
    • Ticketing
    • Electronics & jewelry labeling
Supplier's Site Datasheet

Technical Specifications

  TSC Auto ID Technology America Inc.
Product Category Barcode Printers
Product Number TTP-346M Pro
Product Name TTP-2410M Pro Series Industrial Bar Code Printer
Technology Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
Inline Thermal Transfer Printer - Ti-1000Z-RAP18 - Advanced Poly-Packaging, Inc.
Specs
Mounting Options Stand-alone
Features Programmable
Technology Direct Thermal; Thermal Transfer
View Details
RFID Manufacturing System - Delta Mod-Tech® Predator® - Delta ModTech
Specs
Features Cutter
Technology Rotary Press; Rotogravure (optional feature); Ink Jet (optional feature); LaserPrinter (optional feature); Flexography (optional feature); Hot Stamping (optional feature)
Media Handling Paper; Roll; Metals; Plastics; Electronics / Wafers
View Details