TSC Auto ID Technology America Inc. TTP-2410M Pro Series Industrial Bar Code Printer TTP-246M Pro

Description
Durable High-Speed Performance The new high speed Pro Series features many improvements designed to increase the functionality and durability of TSC's flagship industrial printer line. Pro Series enhancements The TTP-2410M Pro Series is based on the proven TTP-2410M platform with many significant changes. The new Pro Series features a separate die-cast aluminium base plate and backplane that includes a metal media supply spindle and sturdy two roller damper. This new design results in a more durable printer that is suited for your most heavy-duty demand cycles. Other enhancements include a new motor mount for quieter printing, a gap sensor lock to keep the label sensor from shifting, and a new anti-static ribbon brush. Finally, TSC has added an optional USB Host option for applications that require the use of either a USB scanner or keyboard. Superb resolution, great warranty There are three models available with the TTP-2410M Pro Series. The TTP-2410M Pro prints at 203 dpi at speeds up to twelve inches per second, TTP-346M Pro offers 300-dpi resolution at speeds up to eight inches per second, and the TTP-644M Pro features 600 dpi resolution which makes it ideal for printing very small 2D barcodes, graphics, fine print and other ultra-high-resolutio n images. All TSC printers feature a standard two-year limited warranty. Loaded with standard features The TTP-2410M Pro Series printers are loaded with standard features including support for 600 meter ribbons, 8.2â€OD media rolls, a large 6-button LCD display, built-in Ethernet, a PS/2 keyboard interface, and USB 2.0, parallel and serial interfaces. An industry-standard GPIO port or a USB Host port is available as an option. Memory to spare The Pro Series offers plenty of memory, including 32 MB DRAM and 8 MB FLASH, which provides easy storage of fonts, international character sets and graphics. The Pro Series also includes a secure digital (SD) FLASH memory card slot for inexpensively adding up to 4 GB of memory. Economy Models Built specifically for the budget - minded, the TTP-246M Pro 203 dpi and TTP-344M Pro 300 dpi printers offer the same heavy duty design of the TTP-2410M Pro but operate at slower speeds. The Plus standard features include a 6-button LCD display, 8 MB SDRAM, 4 MB FLASH with serial, parallel and USB connectivity, and optional internal Ethernet networking for simple integration. Powerful TSPL-EZ™ Printer Programming Language TSC ships TSPL-EZ™ firmware in all its printers. TSPL-EZ™ supports three different printer languages including TSC printer language, TPLE (Translation Printer Language Eltron ), and TPLZ (Translation Printer Language Zebra ). TSPL-EZ™ features internal scalable True Type fonts, and a BASIC interpreter with file manager for creating powerful printer interface applications with multiple type of hosts. Key Features Ethernet, USB 2.0, serial and parallel connectivity are standard Heavy duty die-cast aluminum design 300 dpi & 600 dpi resolution options 600 meter ribbon supply Large LCD display with 6-button menus 8 MB FLASH and 32 MB SDRAM memory SD FLASH memory expansion up to 4 GB Up to 305 mm (12â€) per sec. print speed 32 bit RISC processor PS/2 keyboard interface for stand-alone printing TSPL-EZ™ firmware for plug-n-play ease Powerful basic programming tools Options include: USB Host for use with keyboards and scanners; peel, present & rewind; General purpose IO connectivity; knife & rotary cutters Applications Industrial-duty printing Healthcare patient safety Compliance labeling Work in process Order fulfillment Distribution Shipping/ receiving Ticketing Electronics & jewelry labeling
Datasheet
Description
Durable High-Speed Performance The new high speed Pro Series features many improvements designed to increase the functionality and durability of TSC's flagship industrial printer line. Pro Series enhancements The TTP-2410M Pro Series is based on the proven TTP-2410M platform with many significant changes. The new Pro Series features a separate die-cast aluminium base plate and backplane that includes a metal media supply spindle and sturdy two roller damper. This new design results in a more durable printer that is suited for your most heavy-duty demand cycles. Other enhancements include a new motor mount for quieter printing, a gap sensor lock to keep the label sensor from shifting, and a new anti-static ribbon brush. Finally, TSC has added an optional USB Host option for applications that require the use of either a USB scanner or keyboard. Superb resolution, great warranty There are three models available with the TTP-2410M Pro Series. The TTP-2410M Pro prints at 203 dpi at speeds up to twelve inches per second, TTP-346M Pro offers 300-dpi resolution at speeds up to eight inches per second, and the TTP-644M Pro features 600 dpi resolution which makes it ideal for printing very small 2D barcodes, graphics, fine print and other ultra-high-resolutio n images. All TSC printers feature a standard two-year limited warranty. Loaded with standard features The TTP-2410M Pro Series printers are loaded with standard features including support for 600 meter ribbons, 8.2â€OD media rolls, a large 6-button LCD display, built-in Ethernet, a PS/2 keyboard interface, and USB 2.0, parallel and serial interfaces. An industry-standard GPIO port or a USB Host port is available as an option. Memory to spare The Pro Series offers plenty of memory, including 32 MB DRAM and 8 MB FLASH, which provides easy storage of fonts, international character sets and graphics. The Pro Series also includes a secure digital (SD) FLASH memory card slot for inexpensively adding up to 4 GB of memory. Economy Models Built specifically for the budget - minded, the TTP-246M Pro 203 dpi and TTP-344M Pro 300 dpi printers offer the same heavy duty design of the TTP-2410M Pro but operate at slower speeds. The Plus standard features include a 6-button LCD display, 8 MB SDRAM, 4 MB FLASH with serial, parallel and USB connectivity, and optional internal Ethernet networking for simple integration. Powerful TSPL-EZ™ Printer Programming Language TSC ships TSPL-EZ™ firmware in all its printers. TSPL-EZ™ supports three different printer languages including TSC printer language, TPLE (Translation Printer Language Eltron ), and TPLZ (Translation Printer Language Zebra ). TSPL-EZ™ features internal scalable True Type fonts, and a BASIC interpreter with file manager for creating powerful printer interface applications with multiple type of hosts. Key Features Ethernet, USB 2.0, serial and parallel connectivity are standard Heavy duty die-cast aluminum design 300 dpi & 600 dpi resolution options 600 meter ribbon supply Large LCD display with 6-button menus 8 MB FLASH and 32 MB SDRAM memory SD FLASH memory expansion up to 4 GB Up to 305 mm (12â€) per sec. print speed 32 bit RISC processor PS/2 keyboard interface for stand-alone printing TSPL-EZ™ firmware for plug-n-play ease Powerful basic programming tools Options include: USB Host for use with keyboards and scanners; peel, present & rewind; General purpose IO connectivity; knife & rotary cutters Applications Industrial-duty printing Healthcare patient safety Compliance labeling Work in process Order fulfillment Distribution Shipping/ receiving Ticketing Electronics & jewelry labeling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TTP-2410M Pro Series Industrial Bar Code Printer - TTP-246M Pro - TSC Auto ID Technology America Inc.
Pomona, CA, USA
TTP-2410M Pro Series Industrial Bar Code Printer
TTP-246M Pro
TTP-2410M Pro Series Industrial Bar Code Printer TTP-246M Pro
Durable High-Speed Performance The new high speed Pro Series features many improvements designed to increase the functionality and durability of TSC's flagship industrial printer line. Pro Series enhancements The TTP-2410M Pro Series is based on the proven TTP-2410M platform with many significant changes. The new Pro Series features a separate die-cast aluminium base plate and backplane that includes a metal media supply spindle and sturdy two roller damper. This new design results in a more durable printer that is suited for your most heavy-duty demand cycles. Other enhancements include a new motor mount for quieter printing, a gap sensor lock to keep the label sensor from shifting, and a new anti-static ribbon brush. Finally, TSC has added an optional USB Host option for applications that require the use of either a USB scanner or keyboard. Superb resolution, great warranty There are three models available with the TTP-2410M Pro Series. The TTP-2410M Pro prints at 203 dpi at speeds up to twelve inches per second, TTP-346M Pro offers 300-dpi resolution at speeds up to eight inches per second, and the TTP-644M Pro features 600 dpi resolution which makes it ideal for printing very small 2D barcodes, graphics, fine print and other ultra-high-resolutio n images. All TSC printers feature a standard two-year limited warranty. Loaded with standard features The TTP-2410M Pro Series printers are loaded with standard features including support for 600 meter ribbons, 8.2â€OD media rolls, a large 6-button LCD display, built-in Ethernet, a PS/2 keyboard interface, and USB 2.0, parallel and serial interfaces. An industry-standard GPIO port or a USB Host port is available as an option. Memory to spare The Pro Series offers plenty of memory, including 32 MB DRAM and 8 MB FLASH, which provides easy storage of fonts, international character sets and graphics. The Pro Series also includes a secure digital (SD) FLASH memory card slot for inexpensively adding up to 4 GB of memory. Economy Models Built specifically for the budget - minded, the TTP-246M Pro 203 dpi and TTP-344M Pro 300 dpi printers offer the same heavy duty design of the TTP-2410M Pro but operate at slower speeds. The Plus standard features include a 6-button LCD display, 8 MB SDRAM, 4 MB FLASH with serial, parallel and USB connectivity, and optional internal Ethernet networking for simple integration. Powerful TSPL-EZ™ Printer Programming Language TSC ships TSPL-EZ™ firmware in all its printers. TSPL-EZ™ supports three different printer languages including TSC printer language, TPLE (Translation Printer Language Eltron ), and TPLZ (Translation Printer Language Zebra ). TSPL-EZ™ features internal scalable True Type fonts, and a BASIC interpreter with file manager for creating powerful printer interface applications with multiple type of hosts. Key Features Ethernet, USB 2.0, serial and parallel connectivity are standard Heavy duty die-cast aluminum design 300 dpi & 600 dpi resolution options 600 meter ribbon supply Large LCD display with 6-button menus 8 MB FLASH and 32 MB SDRAM memory SD FLASH memory expansion up to 4 GB Up to 305 mm (12â€) per sec. print speed 32 bit RISC processor PS/2 keyboard interface for stand-alone printing TSPL-EZ™ firmware for plug-n-play ease Powerful basic programming tools Options include: USB Host for use with keyboards and scanners; peel, present & rewind; General purpose IO connectivity; knife & rotary cutters Applications Industrial-duty printing Healthcare patient safety Compliance labeling Work in process Order fulfillment Distribution Shipping/ receiving Ticketing Electronics & jewelry labeling

Durable High-Speed Performance

The new high speed Pro Series features many improvements designed to increase the functionality and durability of TSC's flagship industrial printer line.

Pro Series enhancements
The TTP-2410M Pro Series is based on the proven TTP-2410M platform with many significant changes. The new Pro Series features a separate die-cast aluminium base plate and backplane that includes a metal media supply spindle and sturdy two roller damper. This new design results in a more durable printer that is suited for your most heavy-duty demand cycles.
Other enhancements include a new motor mount for quieter printing, a gap sensor lock to keep the label sensor from shifting, and a new anti-static ribbon brush. Finally, TSC has added an optional USB Host option for applications that require the use of either a USB scanner or keyboard.
Superb resolution, great warranty
There are three models available with the TTP-2410M Pro Series. The TTP-2410M Pro prints at 203 dpi at speeds up to twelve inches per second, TTP-346M Pro offers 300-dpi resolution at speeds up to eight inches per second, and the TTP-644M Pro features 600 dpi resolution which makes it ideal for printing very small 2D barcodes, graphics, fine print and other ultra-high-resolution images. All TSC printers feature a standard two-year limited warranty.
Loaded with standard features
The TTP-2410M Pro Series printers are loaded with standard features including support for 600 meter ribbons, 8.2â€OD media rolls, a large 6-button LCD display, built-in Ethernet, a PS/2 keyboard interface, and USB 2.0, parallel and serial interfaces. An industry-standard GPIO port or a USB Host port is available as an option.
Memory to spare
The Pro Series offers plenty of memory, including 32 MB DRAM and 8 MB FLASH, which provides easy storage of fonts, international character sets and graphics. The Pro Series also includes a secure digital (SD) FLASH memory card slot for inexpensively adding up to 4 GB of memory.
Economy Models
Built specifically for the budget - minded, the TTP-246M Pro 203 dpi and TTP-344M Pro 300 dpi printers offer the same heavy duty design of the TTP-2410M Pro but operate at slower speeds. The Plus standard features include a 6-button LCD display, 8 MB SDRAM, 4 MB FLASH with serial, parallel and USB connectivity, and optional internal Ethernet networking for simple integration.
Powerful TSPL-EZ™ Printer Programming Language
TSC ships TSPL-EZ™ firmware in all its printers. TSPL-EZ™ supports three different printer languages including TSC printer language, TPLE (Translation Printer Language Eltron ), and TPLZ (Translation Printer Language Zebra ). TSPL-EZ™ features internal scalable True Type fonts, and a BASIC interpreter with file manager for creating powerful printer interface applications with multiple type of hosts.

  • Key Features
    • Ethernet, USB 2.0, serial and parallel connectivity are standard
    • Heavy duty die-cast aluminum design
    • 300 dpi & 600 dpi resolution options
    • 600 meter ribbon supply
    • Large LCD display with 6-button menus
    • 8 MB FLASH and 32 MB SDRAM memory
    • SD FLASH memory expansion up to 4 GB
    • Up to 305 mm (12â€) per sec. print speed
    • 32 bit RISC processor
    • PS/2 keyboard interface for stand-alone printing
    • TSPL-EZ™ firmware for plug-n-play ease
    • Powerful basic programming tools
    • Options include: USB Host for use with keyboards and scanners; peel, present & rewind; General purpose IO connectivity; knife & rotary cutters
  • Applications
    • Industrial-duty printing
    • Healthcare patient safety
    • Compliance labeling
    • Work in process
    • Order fulfillment
    • Distribution
    • Shipping/ receiving
    • Ticketing
    • Electronics & jewelry labeling
Supplier's Site Datasheet

Technical Specifications

  TSC Auto ID Technology America Inc.
Product Category Barcode Printers
Product Number TTP-246M Pro
Product Name TTP-2410M Pro Series Industrial Bar Code Printer
Technology Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
ME240 Series Industrial Bar Code Printer - ME340 - TSC Auto ID Technology America Inc.
TSC Auto ID Technology America Inc.
Specs
Technology Thermal Transfer
Paper Length 1016 mm (40 inch)
Paper Width 104 mm (4.09 inch)
View Details
Sato Print Engines - S84 Series - MPI Label Systems
Specs
Bar / Matrix Code Symbologies BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MSI/Plessey; PDF417; POSTNET; UPC
Mounting Options Stand-alone
Features Memory / Storage; Programmable (optional feature); Application Software Included
View Details