TSC Auto ID Technology America Inc. TTP-245C Series Desktop Bar Code Printer TTP-244CE

Description
The High-performance Printer With A Small Footprint The TSC™ TTP-245C series of desktop thermal bar code printer, with its new, smaller footprint, offers the high performance that customers have come to expect from TSC™. Durable, reliable and fast, the TTP-245C generates 4-inch-wide labels, tags or receipts at up to 6 ips, offering a price-performance combination that is unmatched by other desktop thermal bar code printers on the market. The TTP-245C incorporates a 200 MHz 32-bit processor that offers fast "first label out†throughput, with no between-label delays, even when using its internally scalable True Type fonts. Using its standard internal Ethernet port, the TTP-245C can be quickly integrated with any network. The TTP-245C's easy-to-use design speeds up ribbon and media loading. And with the smallest footprint ever for a TCS 4-inch desktop printer, the TTP-245C series easily fits into cramped workspaces. TTP-245C series includes the TTP-343C and TTP-244CE printers. The TTP-343C offers 300 dpi resolution and is ideal for 2-D bar codes, fine text and complex graphics. The basic model TTP-244CE, the lowest-priced of the three printers, offers an extensive suite of bar code labeling features, including 4 ips speed and a standard USB 2.0 interface. Key Features Space-saving design Fast 200 MHz processor 4 MB Flash and 8 MB SDRAM memory, with an SD card expansion slot for up to 4 GB High quality double-walled clamshell design Easy ribbon and media loading Durability and reliability Internal Ethernet, USB 2.0, serial, and parallel interfaces Fully adjustable sensors Powerful TSPL-EZ™ firmware: file manager, BASIC programming, stand-alone programming Applications Point-of-sale Product marking Receipt/ coupon printing Compliance labeling Asset tracking Document management Shipping/ receiving Inventory control Specimen labeling Patient tracking
Datasheet
Description
The High-performance Printer With A Small Footprint The TSC™ TTP-245C series of desktop thermal bar code printer, with its new, smaller footprint, offers the high performance that customers have come to expect from TSC™. Durable, reliable and fast, the TTP-245C generates 4-inch-wide labels, tags or receipts at up to 6 ips, offering a price-performance combination that is unmatched by other desktop thermal bar code printers on the market. The TTP-245C incorporates a 200 MHz 32-bit processor that offers fast "first label out†throughput, with no between-label delays, even when using its internally scalable True Type fonts. Using its standard internal Ethernet port, the TTP-245C can be quickly integrated with any network. The TTP-245C's easy-to-use design speeds up ribbon and media loading. And with the smallest footprint ever for a TCS 4-inch desktop printer, the TTP-245C series easily fits into cramped workspaces. TTP-245C series includes the TTP-343C and TTP-244CE printers. The TTP-343C offers 300 dpi resolution and is ideal for 2-D bar codes, fine text and complex graphics. The basic model TTP-244CE, the lowest-priced of the three printers, offers an extensive suite of bar code labeling features, including 4 ips speed and a standard USB 2.0 interface. Key Features Space-saving design Fast 200 MHz processor 4 MB Flash and 8 MB SDRAM memory, with an SD card expansion slot for up to 4 GB High quality double-walled clamshell design Easy ribbon and media loading Durability and reliability Internal Ethernet, USB 2.0, serial, and parallel interfaces Fully adjustable sensors Powerful TSPL-EZ™ firmware: file manager, BASIC programming, stand-alone programming Applications Point-of-sale Product marking Receipt/ coupon printing Compliance labeling Asset tracking Document management Shipping/ receiving Inventory control Specimen labeling Patient tracking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TTP-245C Series Desktop Bar Code Printer - TTP-244CE - TSC Auto ID Technology America Inc.
Pomona, CA, USA
TTP-245C Series Desktop Bar Code Printer
TTP-244CE
TTP-245C Series Desktop Bar Code Printer TTP-244CE
The High-performance Printer With A Small Footprint The TSC™ TTP-245C series of desktop thermal bar code printer, with its new, smaller footprint, offers the high performance that customers have come to expect from TSC™. Durable, reliable and fast, the TTP-245C generates 4-inch-wide labels, tags or receipts at up to 6 ips, offering a price-performance combination that is unmatched by other desktop thermal bar code printers on the market. The TTP-245C incorporates a 200 MHz 32-bit processor that offers fast "first label out†throughput, with no between-label delays, even when using its internally scalable True Type fonts. Using its standard internal Ethernet port, the TTP-245C can be quickly integrated with any network. The TTP-245C's easy-to-use design speeds up ribbon and media loading. And with the smallest footprint ever for a TCS 4-inch desktop printer, the TTP-245C series easily fits into cramped workspaces. TTP-245C series includes the TTP-343C and TTP-244CE printers. The TTP-343C offers 300 dpi resolution and is ideal for 2-D bar codes, fine text and complex graphics. The basic model TTP-244CE, the lowest-priced of the three printers, offers an extensive suite of bar code labeling features, including 4 ips speed and a standard USB 2.0 interface. Key Features Space-saving design Fast 200 MHz processor 4 MB Flash and 8 MB SDRAM memory, with an SD card expansion slot for up to 4 GB High quality double-walled clamshell design Easy ribbon and media loading Durability and reliability Internal Ethernet, USB 2.0, serial, and parallel interfaces Fully adjustable sensors Powerful TSPL-EZ™ firmware: file manager, BASIC programming, stand-alone programming Applications Point-of-sale Product marking Receipt/ coupon printing Compliance labeling Asset tracking Document management Shipping/ receiving Inventory control Specimen labeling Patient tracking

The High-performance Printer With A Small Footprint

The TSC™ TTP-245C series of desktop thermal bar code printer, with its new, smaller footprint, offers the high performance that customers have come to expect from TSC™. Durable, reliable and fast, the TTP-245C generates 4-inch-wide labels, tags or receipts at up to 6 ips, offering a price-performance combination that is unmatched by other desktop thermal bar code printers on the market.

The TTP-245C incorporates a 200 MHz 32-bit processor that offers fast "first label out†throughput, with no between-label delays, even when using its internally scalable True Type fonts. Using its standard internal Ethernet port, the TTP-245C can be quickly integrated with any network.

The TTP-245C's easy-to-use design speeds up ribbon and media loading. And with the smallest footprint ever for a TCS 4-inch desktop printer, the TTP-245C series easily fits into cramped workspaces.

TTP-245C series includes the TTP-343C and TTP-244CE printers. The TTP-343C offers 300 dpi resolution and is ideal for 2-D bar codes, fine text and complex graphics. The basic model TTP-244CE, the lowest-priced of the three printers, offers an extensive suite of bar code labeling features, including 4 ips speed and a standard USB 2.0 interface.

  • Key Features
    • Space-saving design
    • Fast 200 MHz processor
    • 4 MB Flash and 8 MB SDRAM memory, with an SD card expansion slot for up to 4 GB
    • High quality double-walled clamshell design
    • Easy ribbon and media loading
    • Durability and reliability
    • Internal Ethernet, USB 2.0, serial, and parallel interfaces
    • Fully adjustable sensors
    • Powerful TSPL-EZ™ firmware: file manager, BASIC programming, stand-alone programming
  • Applications
    • Point-of-sale
    • Product marking
    • Receipt/ coupon printing
    • Compliance labeling
    • Asset tracking
    • Document management
    • Shipping/ receiving
    • Inventory control
    • Specimen labeling
    • Patient tracking
Supplier's Site Datasheet

Technical Specifications

  TSC Auto ID Technology America Inc.
Product Category Barcode Printers
Product Number TTP-244CE
Product Name TTP-245C Series Desktop Bar Code Printer
Technology Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
Large Character Ink Jet Printer - Willett 3150Si - Videojet Technologies, Inc.
Specs
Mounting Options Stand-alone
Features Programmable; Application Software Included
Technology Ink Jet
View Details
Seaward - Test 'n' Tag - Seaward Group USA
Seaward Group USA
Specs
Bar / Matrix Code Symbologies Code39
Mounting Options Portable / Handheld
Technology Thermal Transfer
View Details