TSC Auto ID Technology America Inc. ME240 Series Industrial Bar Code Printer ME340

Description
Small Footprint Delivers Your Everyday Label Printing Needs TSC ME240 series of industrial thermal label printers was designed to offer the right features at the best value in the industry. The ME240 features a small footprint and low profile design that fits where larger industrial printers do not. Its quiet operation and fast label throughput is equally at home, in the office or shop floor environment. The printers all-metal construction and die-cast aluminum print mechanism engine is durable enough to withstand the toughest production environments. Die-cast print mechanism for custom applications The ME240 printer's unique design features a heavy-duty die-cast aluminum print mechanism, which TSC will make available as a stand-alone unit to partners who want to design and build their own custom packaging machine or label applicator. The print mechanism includes a ribbon handler and printhead assembly and is designed to hold the electronics main board and power supply. This compact assembly is ideal for resellers who want to develop low-cost customized solutions for packaging, product marking and other applications. While priced for value, the ME240 series offers two models loaded with popular features, and offers a selection of options and accessories to further enhance its capabilities to meet the demands of a wide range of printing solutions. Standard features include USB and Serial connectivity, a 2-button 3-LED (basic model)/ 6-button LCD (advanced model) control panel 3-button LED display, Real Time Clock, 8MB DRAM memory, 4 MB FLASH memory and an SD Flash memory card slot that allows for FLASH memory expansion up to 4 GB. . Popular options include a full featured graphical LCD display (for basic model), Ethernet connectivity, USB Host, a peel-off kit (including a peel off sensor and panel), stand-alone keyboard, cutter module and a parallel port to work with legacy installations. The ME240 series features TSPL-EZ firmware that is easy to set up and use. TSPL-EZ offers automatic TPLZ and TPLE language emulation right out of the box. The printer simply translates each label format as the printer receives it. The included DiagTool configuration software makes it a snap to replace existing printers with a modern durable ME240 series printer. Other TSPL-EZ features include a file manager and programming language that support stand-alone and down-time programming solutions allowing you to print labels without connection to a host computer, or optionally be able to continue printing labels during times of network failure. Key Features 2-button 3-LED (basic model)/ 6-button LCD (advanced model) control panel Easily adjustable sensors Print head pressure adjustment knobs 450 meter ribbon capacity Flexible firmware structure allows the printer to emulate popular printer languages Available in 203 dpi and 300 dpi resolutions Up to 4 Gigabyte Flash memory expansion using SD Flash memory Fast label throughput Applications Warehousing / Distribution Labeling for Packing Shipping Inventory Management Shelf/ Rack labeling Manufacturing Work in process labeling Product Marking Inventory Management Compliance Labeling Healthcare Patient ID Pharmacy unit dose Specimen labels Wristband printing Admissions
Datasheet
Description
Small Footprint Delivers Your Everyday Label Printing Needs TSC ME240 series of industrial thermal label printers was designed to offer the right features at the best value in the industry. The ME240 features a small footprint and low profile design that fits where larger industrial printers do not. Its quiet operation and fast label throughput is equally at home, in the office or shop floor environment. The printers all-metal construction and die-cast aluminum print mechanism engine is durable enough to withstand the toughest production environments. Die-cast print mechanism for custom applications The ME240 printer's unique design features a heavy-duty die-cast aluminum print mechanism, which TSC will make available as a stand-alone unit to partners who want to design and build their own custom packaging machine or label applicator. The print mechanism includes a ribbon handler and printhead assembly and is designed to hold the electronics main board and power supply. This compact assembly is ideal for resellers who want to develop low-cost customized solutions for packaging, product marking and other applications. While priced for value, the ME240 series offers two models loaded with popular features, and offers a selection of options and accessories to further enhance its capabilities to meet the demands of a wide range of printing solutions. Standard features include USB and Serial connectivity, a 2-button 3-LED (basic model)/ 6-button LCD (advanced model) control panel 3-button LED display, Real Time Clock, 8MB DRAM memory, 4 MB FLASH memory and an SD Flash memory card slot that allows for FLASH memory expansion up to 4 GB. . Popular options include a full featured graphical LCD display (for basic model), Ethernet connectivity, USB Host, a peel-off kit (including a peel off sensor and panel), stand-alone keyboard, cutter module and a parallel port to work with legacy installations. The ME240 series features TSPL-EZ firmware that is easy to set up and use. TSPL-EZ offers automatic TPLZ and TPLE language emulation right out of the box. The printer simply translates each label format as the printer receives it. The included DiagTool configuration software makes it a snap to replace existing printers with a modern durable ME240 series printer. Other TSPL-EZ features include a file manager and programming language that support stand-alone and down-time programming solutions allowing you to print labels without connection to a host computer, or optionally be able to continue printing labels during times of network failure. Key Features 2-button 3-LED (basic model)/ 6-button LCD (advanced model) control panel Easily adjustable sensors Print head pressure adjustment knobs 450 meter ribbon capacity Flexible firmware structure allows the printer to emulate popular printer languages Available in 203 dpi and 300 dpi resolutions Up to 4 Gigabyte Flash memory expansion using SD Flash memory Fast label throughput Applications Warehousing / Distribution Labeling for Packing Shipping Inventory Management Shelf/ Rack labeling Manufacturing Work in process labeling Product Marking Inventory Management Compliance Labeling Healthcare Patient ID Pharmacy unit dose Specimen labels Wristband printing Admissions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ME240 Series Industrial Bar Code Printer - ME340 - TSC Auto ID Technology America Inc.
Pomona, CA, USA
ME240 Series Industrial Bar Code Printer
ME340
ME240 Series Industrial Bar Code Printer ME340
Small Footprint Delivers Your Everyday Label Printing Needs TSC ME240 series of industrial thermal label printers was designed to offer the right features at the best value in the industry. The ME240 features a small footprint and low profile design that fits where larger industrial printers do not. Its quiet operation and fast label throughput is equally at home, in the office or shop floor environment. The printers all-metal construction and die-cast aluminum print mechanism engine is durable enough to withstand the toughest production environments. Die-cast print mechanism for custom applications The ME240 printer's unique design features a heavy-duty die-cast aluminum print mechanism, which TSC will make available as a stand-alone unit to partners who want to design and build their own custom packaging machine or label applicator. The print mechanism includes a ribbon handler and printhead assembly and is designed to hold the electronics main board and power supply. This compact assembly is ideal for resellers who want to develop low-cost customized solutions for packaging, product marking and other applications. While priced for value, the ME240 series offers two models loaded with popular features, and offers a selection of options and accessories to further enhance its capabilities to meet the demands of a wide range of printing solutions. Standard features include USB and Serial connectivity, a 2-button 3-LED (basic model)/ 6-button LCD (advanced model) control panel 3-button LED display, Real Time Clock, 8MB DRAM memory, 4 MB FLASH memory and an SD Flash memory card slot that allows for FLASH memory expansion up to 4 GB. . Popular options include a full featured graphical LCD display (for basic model), Ethernet connectivity, USB Host, a peel-off kit (including a peel off sensor and panel), stand-alone keyboard, cutter module and a parallel port to work with legacy installations. The ME240 series features TSPL-EZ firmware that is easy to set up and use. TSPL-EZ offers automatic TPLZ and TPLE language emulation right out of the box. The printer simply translates each label format as the printer receives it. The included DiagTool configuration software makes it a snap to replace existing printers with a modern durable ME240 series printer. Other TSPL-EZ features include a file manager and programming language that support stand-alone and down-time programming solutions allowing you to print labels without connection to a host computer, or optionally be able to continue printing labels during times of network failure. Key Features 2-button 3-LED (basic model)/ 6-button LCD (advanced model) control panel Easily adjustable sensors Print head pressure adjustment knobs 450 meter ribbon capacity Flexible firmware structure allows the printer to emulate popular printer languages Available in 203 dpi and 300 dpi resolutions Up to 4 Gigabyte Flash memory expansion using SD Flash memory Fast label throughput Applications Warehousing / Distribution Labeling for Packing Shipping Inventory Management Shelf/ Rack labeling Manufacturing Work in process labeling Product Marking Inventory Management Compliance Labeling Healthcare Patient ID Pharmacy unit dose Specimen labels Wristband printing Admissions

Small Footprint Delivers Your Everyday Label Printing Needs

TSC ME240 series of industrial thermal label printers was designed to offer the right features at the best value in the industry. The ME240 features a small footprint and low profile design that fits where larger industrial printers do not.

Its quiet operation and fast label throughput is equally at home, in the office or shop floor environment. The printers all-metal construction and die-cast aluminum print mechanism engine is durable enough to withstand the toughest production environments.

Die-cast print mechanism for custom applications

The ME240 printer's unique design features a heavy-duty die-cast aluminum print mechanism, which TSC will make available as a stand-alone unit to partners who want to design and build their own custom packaging machine or label applicator. The print mechanism includes a ribbon handler and printhead assembly and is designed to hold the electronics main board and power supply. This compact assembly is ideal for resellers who want to develop low-cost customized solutions for packaging, product marking and other applications.

While priced for value, the ME240 series offers two models loaded with popular features, and offers a selection of options and accessories to further enhance its capabilities to meet the demands of a wide range of printing solutions. Standard features include USB and Serial connectivity, a 2-button 3-LED (basic model)/ 6-button LCD (advanced model) control panel 3-button LED display, Real Time Clock, 8MB DRAM memory, 4 MB FLASH memory and an SD Flash memory card slot that allows for FLASH memory expansion up to 4 GB. .
Popular options include a full featured graphical LCD display (for basic model), Ethernet connectivity, USB Host, a peel-off kit (including a peel off sensor and panel), stand-alone keyboard, cutter module and a parallel port to work with legacy installations.
The ME240 series features TSPL-EZ firmware that is easy to set up and use. TSPL-EZ offers automatic TPLZ and TPLE language emulation right out of the box. The printer simply translates each label format as the printer receives it. The included DiagTool configuration software makes it a snap to replace existing printers with a modern durable ME240 series printer. Other TSPL-EZ features include a file manager and programming language that support stand-alone and down-time programming solutions allowing you to print labels without connection to a host computer, or optionally be able to continue printing labels during times of network failure.

  • Key Features
    • 2-button 3-LED (basic model)/ 6-button LCD (advanced model) control panel
    • Easily adjustable sensors
    • Print head pressure adjustment knobs
    • 450 meter ribbon capacity
    • Flexible firmware structure allows the printer to emulate popular printer languages
    • Available in 203 dpi and 300 dpi resolutions
    • Up to 4 Gigabyte Flash memory expansion using SD Flash memory
    • Fast label throughput
  • Applications
    • Warehousing / Distribution
      • Labeling for
        • Packing
        • Shipping
        • Inventory Management
      • Shelf/ Rack labeling
    • Manufacturing
      • Work in process labeling
      • Product Marking
      • Inventory Management
    • Compliance Labeling
    • Healthcare
      • Patient ID
      • Pharmacy unit dose
      • Specimen labels
      • Wristband printing
      • Admissions
Supplier's Site Datasheet

Technical Specifications

  TSC Auto ID Technology America Inc.
Product Category Barcode Printers
Product Number ME340
Product Name ME240 Series Industrial Bar Code Printer
Technology Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
M23 Portable Bar Code Printer - M23 - TSC Auto ID Technology America Inc.
TSC Auto ID Technology America Inc.
Specs
Technology Direct Thermal
Paper Length 305 mm (12 inch)
Paper Width 71.88 mm (2.83 inch)
View Details
Zebra Mobile Model - RW Series - MPI Label Systems
Specs
Bar / Matrix Code Symbologies Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; QR Code, RSS
Mounting Options Portable / Handheld
Features Copy/Scan; Memory / Storage; Programmable; Cutter
View Details