All-in-one Mobility, Versatility And Connectivity
With its all-in-one design and 3-inch print width, the new TSCTM M23 lightweight portable bar code printer lets users address a wide variety of wireless applications - everything from item marking and shelf labeling to shelf talkers and portable POS - without investing in multiple devices.
In addition to traditional uses, the M23's 3-inch-wide design easily accommodates a variety of emerging wireless bar code applications, including shelf-talkers and point-of-sale receipts. And its wide print width makes it easy to print shelf-labels horizontally - saving time and money.
Key Features
Rugged over-molded design (drop-resistant from 6 feet/182 cm)
Full-graphic LCD display showing printer status, battery gauge, set-up menus and error messages
Full range of connectivity options, including a standard RS-232 and USB interface, along with optional Bluetooth or 802.11b/g wireless communication ports
Horizontal or vertical printing
Lightweight - only 2.45 pounds (1.11 kgs) with battery and paper installed
Clamshell design for simple media loading
On-demand label-peel mechanism
Long-life 7.4V DC 2200mAh Li-ion battery power
1 to 3.15-inch (25.4 to 80.0 mm) wide paper path
Applications
Item marking
Small signs
Portable POS
Shelf labeling
Shipping/ receiving
Transportation
All-in-one Mobility, Versatility And Connectivity
With its all-in-one design and 3-inch print width, the new TSCTM M23 lightweight portable bar code printer lets users address a wide variety of wireless applications - everything from item marking and shelf labeling to shelf talkers and portable POS - without investing in multiple devices.
In addition to traditional uses, the M23's 3-inch-wide design easily accommodates a variety of emerging wireless bar code applications, including shelf-talkers and point-of-sale receipts. And its wide print width makes it easy to print shelf-labels horizontally - saving time and money.
- Key Features
- Rugged over-molded design (drop-resistant from 6 feet/182 cm)
- Full-graphic LCD display showing printer status, battery gauge, set-up menus and error messages
- Full range of connectivity options, including a standard RS-232 and USB interface, along with optional Bluetooth or 802.11b/g wireless communication ports
- Horizontal or vertical printing
- Lightweight - only 2.45 pounds (1.11 kgs) with battery and paper installed
- Clamshell design for simple media loading
- On-demand label-peel mechanism
- Long-life 7.4V DC 2200mAh Li-ion battery power
- 1 to 3.15-inch (25.4 to 80.0 mm) wide paper path
- Applications
- Item marking
- Small signs
- Portable POS
- Shelf labeling
- Shipping/ receiving
- Transportation