TPI Corporation Wide Area Light PUL1000QCD

Description
15 FT CORD LENGTH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CART MOUNTING 15 AMPERE CURRENT RATING QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL WEATHERPROOF 18/3 SJTW CORD TYPE IMPACT RESISTANT LENS TYPE WIRE GUARD TYPE NEMA 15-5P PLUG/CONNECTOR TYPE LIGHT INTENSITY 22000 LUMEN BULB LIFE 2000 HR
Datasheet
Description
15 FT CORD LENGTH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CART MOUNTING 15 AMPERE CURRENT RATING QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL WEATHERPROOF 18/3 SJTW CORD TYPE IMPACT RESISTANT LENS TYPE WIRE GUARD TYPE NEMA 15-5P PLUG/CONNECTOR TYPE LIGHT INTENSITY 22000 LUMEN BULB LIFE 2000 HR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide Area Light - PUL1000QCD - TPI Corporation
Gray, TN, USA
Wide Area Light
PUL1000QCD
Wide Area Light PUL1000QCD
15 FT CORD LENGTH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CART MOUNTING 15 AMPERE CURRENT RATING QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL WEATHERPROOF 18/3 SJTW CORD TYPE IMPACT RESISTANT LENS TYPE WIRE GUARD TYPE NEMA 15-5P PLUG/CONNECTOR TYPE LIGHT INTENSITY 22000 LUMEN BULB LIFE 2000 HR
  • 15 FT CORD LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • CART MOUNTING
  • 15 AMPERE CURRENT RATING
  • QUARTZ HALOGEN LAMP TYPE
  • 500 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • WEATHERPROOF
  • 18/3 SJTW CORD TYPE
  • IMPACT RESISTANT LENS TYPE
  • WIRE GUARD TYPE
  • NEMA 15-5P PLUG/CONNECTOR TYPE
  • LIGHT INTENSITY 22000 LUMEN
  • BULB LIFE 2000 HR
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Work Lights
Product Number PUL1000QCD
Product Name Wide Area Light
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Machine Lights - 7723016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type Halogen; Halogen
Features Waterproof
Cord Length 6.56 ft (20 dm)
View Details
Portable Lamps Series 6148 - Series 6148 - R. STAHL, Inc.
Specs
Work Light Type Free Standing
Lamp Type LED
Features Cordless / Rechargeable
View Details
Work Light - TQJDLV-3K-SP-BL - Juno Lighting Group
Specs
Lamp Type LED
Voltage 12 volts
View Details
Work Light - 55VCX701B - TPI Corporation
Specs
Work Light Type Machine Tool Lamp
Lamp Type Incandescent
Power 100 watts
View Details