TPI Corporation Dock/Loading Light DKL60VALED

Description
DOCK AND LOADING TYPE 11 GAUGE STEEL ARM MATERIAL YELLOW/BLACK POWDER COATED FINISH 60 INCH OVERALL REACH 5 FT 18/3 SJT CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED LED LAMP TYPE 12 W LAMP WATTAGE ON/OFF SWITCH TYPE NEMA 5-15 GROUNDED PLUG TERMINAL TYPE 120 V LAMP VOLTAGE NUMBER OF ARMS 2 MAXIMUM LUMEN 960 BULB LIFE IN HOUR 50000
Datasheet
Description
DOCK AND LOADING TYPE 11 GAUGE STEEL ARM MATERIAL YELLOW/BLACK POWDER COATED FINISH 60 INCH OVERALL REACH 5 FT 18/3 SJT CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED LED LAMP TYPE 12 W LAMP WATTAGE ON/OFF SWITCH TYPE NEMA 5-15 GROUNDED PLUG TERMINAL TYPE 120 V LAMP VOLTAGE NUMBER OF ARMS 2 MAXIMUM LUMEN 960 BULB LIFE IN HOUR 50000
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dock/Loading Light - DKL60VALED - TPI Corporation
Gray, TN, USA
Dock/Loading Light
DKL60VALED
Dock/Loading Light DKL60VALED
DOCK AND LOADING TYPE 11 GAUGE STEEL ARM MATERIAL YELLOW/BLACK POWDER COATED FINISH 60 INCH OVERALL REACH 5 FT 18/3 SJT CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED LED LAMP TYPE 12 W LAMP WATTAGE ON/OFF SWITCH TYPE NEMA 5-15 GROUNDED PLUG TERMINAL TYPE 120 V LAMP VOLTAGE NUMBER OF ARMS 2 MAXIMUM LUMEN 960 BULB LIFE IN HOUR 50000
  • DOCK AND LOADING TYPE
  • 11 GAUGE STEEL ARM MATERIAL
  • YELLOW/BLACK POWDER COATED FINISH
  • 60 INCH OVERALL REACH
  • 5 FT 18/3 SJT CABLE TYPE
  • ETL (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • ON/OFF SWITCH TYPE
  • NEMA 5-15 GROUNDED PLUG TERMINAL TYPE
  • 120 V LAMP VOLTAGE
  • NUMBER OF ARMS 2
  • MAXIMUM LUMEN 960
  • BULB LIFE IN HOUR 50000
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Work Lights
Product Number DKL60VALED
Product Name Dock/Loading Light
Work Light Type Dock and Loading
Unlock Full Specs
to access all available technical data

Similar Products

Work Lights - 2269477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED; LED
View Details
LED Worklights -  - Code 3, Inc.
Code 3, Inc.
Specs
Lamp Type LED
Features Magnetic Base (optional feature); Waterproof
View Details
Portable Lamps Series 6148 - Series 6148 - R. STAHL, Inc.
Specs
Work Light Type Free Standing
Lamp Type LED
Features Cordless / Rechargeable
View Details
Dock/Loading Light - DKL60VAA - TPI Corporation
Specs
Work Light Type Dock and Loading
Lamp Type Incandescent
Power 300 watts
View Details