TPI Corporation Dock/Loading Light DKL40VAQHA

Description
DOCK AND LOADING TYPE 11 GAUGE STEEL ARM MATERIAL YELLOW/BLACK POWDER COATED FINISH 40 INCH OVERALL REACH 5 FT 18/3 SJT CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE ON/OFF SWITCH TYPE NEMA 5-15 GROUNDED PLUG TERMINAL TYPE 120 V LAMP VOLTAGE NUMBER OF ARMS 2 MAXIMUM LUMEN 11000 BULB LIFE IN HOUR 2000
Datasheet
Description
DOCK AND LOADING TYPE 11 GAUGE STEEL ARM MATERIAL YELLOW/BLACK POWDER COATED FINISH 40 INCH OVERALL REACH 5 FT 18/3 SJT CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE ON/OFF SWITCH TYPE NEMA 5-15 GROUNDED PLUG TERMINAL TYPE 120 V LAMP VOLTAGE NUMBER OF ARMS 2 MAXIMUM LUMEN 11000 BULB LIFE IN HOUR 2000
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dock/Loading Light - DKL40VAQHA - TPI Corporation
Gray, TN, USA
Dock/Loading Light
DKL40VAQHA
Dock/Loading Light DKL40VAQHA
DOCK AND LOADING TYPE 11 GAUGE STEEL ARM MATERIAL YELLOW/BLACK POWDER COATED FINISH 40 INCH OVERALL REACH 5 FT 18/3 SJT CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE ON/OFF SWITCH TYPE NEMA 5-15 GROUNDED PLUG TERMINAL TYPE 120 V LAMP VOLTAGE NUMBER OF ARMS 2 MAXIMUM LUMEN 11000 BULB LIFE IN HOUR 2000
  • DOCK AND LOADING TYPE
  • 11 GAUGE STEEL ARM MATERIAL
  • YELLOW/BLACK POWDER COATED FINISH
  • 40 INCH OVERALL REACH
  • 5 FT 18/3 SJT CABLE TYPE
  • ETL (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • QUARTZ HALOGEN LAMP TYPE
  • 500 W LAMP WATTAGE
  • ON/OFF SWITCH TYPE
  • NEMA 5-15 GROUNDED PLUG TERMINAL TYPE
  • 120 V LAMP VOLTAGE
  • NUMBER OF ARMS 2
  • MAXIMUM LUMEN 11000
  • BULB LIFE IN HOUR 2000
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Work Lights
Product Number DKL40VAQHA
Product Name Dock/Loading Light
Work Light Type Dock and Loading
Unlock Full Specs
to access all available technical data

Similar Products

Machine Lights - 334343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED; LED
Cord Length 1.31 ft (4 dm)
View Details
Work Light - TQJDLH-4K-SP-BL - Juno Lighting Group
Specs
Lamp Type LED
Voltage 12 volts
View Details
Inspection Light LED Series 6149/2 - Series 6149/2 - R. STAHL, Inc.
Specs
Work Light Type Handheld
Lamp Type LED
Voltage 12 to 240 volts
View Details
Wide Area Light - PUL1000QCD - TPI Corporation
Specs
Lamp Type Halogen
Power 500 watts
Voltage 120 volts
View Details