TPI Corporation WORK LIGHT 29TLPEOBC

Description
MACHINE TOOL LIGHT TYPE POLYCARBONATE MATERIAL 8 FT 18/3 SJTOW CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED FLUORESCENT LAMP TYPE 36 W LAMP WATTAGE 90 TO 277 V LAMP VOLTAGE CIRCULAR SHADE MAXIMUM LUMEN 2900 OVERALL LENGTH 29 INCH INCLUDES INTERNAL BALLAST, STAINLESS STEEL MOUNTING HARDWARE
Description
MACHINE TOOL LIGHT TYPE POLYCARBONATE MATERIAL 8 FT 18/3 SJTOW CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED FLUORESCENT LAMP TYPE 36 W LAMP WATTAGE 90 TO 277 V LAMP VOLTAGE CIRCULAR SHADE MAXIMUM LUMEN 2900 OVERALL LENGTH 29 INCH INCLUDES INTERNAL BALLAST, STAINLESS STEEL MOUNTING HARDWARE

Suppliers

Company
Product
Description
Supplier Links
WORK LIGHT - 29TLPEOBC - TPI Corporation
Gray, TN, USA
WORK LIGHT
29TLPEOBC
WORK LIGHT 29TLPEOBC
MACHINE TOOL LIGHT TYPE POLYCARBONATE MATERIAL 8 FT 18/3 SJTOW CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED FLUORESCENT LAMP TYPE 36 W LAMP WATTAGE 90 TO 277 V LAMP VOLTAGE CIRCULAR SHADE MAXIMUM LUMEN 2900 OVERALL LENGTH 29 INCH INCLUDES INTERNAL BALLAST, STAINLESS STEEL MOUNTING HARDWARE
  • MACHINE TOOL LIGHT TYPE
  • POLYCARBONATE MATERIAL
  • 8 FT 18/3 SJTOW CABLE TYPE
  • ETL (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • 36 W LAMP WATTAGE
  • 90 TO 277 V LAMP VOLTAGE
  • CIRCULAR SHADE
  • MAXIMUM LUMEN 2900
  • OVERALL LENGTH 29 INCH
  • INCLUDES INTERNAL BALLAST, STAINLESS STEEL MOUNTING HARDWARE
Supplier's Site

Technical Specifications

  TPI Corporation
Product Category Work Lights
Product Number 29TLPEOBC
Product Name WORK LIGHT
Work Light Type MACHINE TOOL LIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Spotlights & Downlights - 2892219 - RS Components, Ltd.
Specs
Lamp Type LED; LED
Features Waterproof
View Details
Task Lighting - 2170-WL50F-2PBQ-ND - DigiKey
Banner Engineering Corp.
Specs
Voltage 12 to 30 volts
View Details
Work Light - TQJDLV-3K-SP-STN - Juno Lighting Group
Specs
Lamp Type LED
Voltage 12 volts
View Details
Dock/Loading Light - DKL60VAA - TPI Corporation
Specs
Work Light Type Dock and Loading
Lamp Type Incandescent
Power 300 watts
View Details