TPI Corporation Work Light 12RM3

Description
MACHINE TOOL LIGHT TYPE PHENOLIC SHADE MATERIAL CHROME PLATED ARM FINISH 12 INCH OVERALL REACH 8 FT 18/3 OR 18/2 SPT CABLE TYPE UL (CANADA AND US) APPROVAL NO LAMP INCLUDED MAGNETIC BASE INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE FLEXIBLE ARM DESIGN MAXIMUM LUMEN 865
Datasheet
Description
MACHINE TOOL LIGHT TYPE PHENOLIC SHADE MATERIAL CHROME PLATED ARM FINISH 12 INCH OVERALL REACH 8 FT 18/3 OR 18/2 SPT CABLE TYPE UL (CANADA AND US) APPROVAL NO LAMP INCLUDED MAGNETIC BASE INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE FLEXIBLE ARM DESIGN MAXIMUM LUMEN 865
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Work Light - 12RM3 - TPI Corporation
Gray, TN, USA
Work Light
12RM3
Work Light 12RM3
MACHINE TOOL LIGHT TYPE PHENOLIC SHADE MATERIAL CHROME PLATED ARM FINISH 12 INCH OVERALL REACH 8 FT 18/3 OR 18/2 SPT CABLE TYPE UL (CANADA AND US) APPROVAL NO LAMP INCLUDED MAGNETIC BASE INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE FLEXIBLE ARM DESIGN MAXIMUM LUMEN 865
  • MACHINE TOOL LIGHT TYPE
  • PHENOLIC SHADE MATERIAL
  • CHROME PLATED ARM FINISH
  • 12 INCH OVERALL REACH
  • 8 FT 18/3 OR 18/2 SPT CABLE TYPE
  • UL (CANADA AND US) APPROVAL
  • NO LAMP INCLUDED
  • MAGNETIC BASE INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • FLEXIBLE ARM DESIGN
  • MAXIMUM LUMEN 865
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Work Lights
Product Number 12RM3
Product Name Work Light
Work Light Type Machine Tool Light
Unlock Full Specs
to access all available technical data

Similar Products

Machine Lights - 7777987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED; Led
Features Waterproof
Cord Length 5.91 ft (18 dm)
View Details
Portable Lamps Series 6148 - Series 6148 - R. STAHL, Inc.
Specs
Work Light Type Free Standing
Lamp Type LED
Features Cordless / Rechargeable
View Details
Work Light - TQJDLV-4K-FL-WH - Juno Lighting Group
Specs
Lamp Type LED
Voltage 12 volts
View Details
Dock/Loading Light - DKL60VAFLA - TPI Corporation
Specs
Work Light Type Dock and Loading
Lamp Type Fluorescent
Power 55 watts
View Details