THK America, Inc. Linear Motion - Spline SS17+1500L

Description
More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Spline - SS17+1500L - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Spline
SS17+1500L
Linear Motion - Spline SS17+1500L
More detailed specifications are available in our digital catalog.

More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Linear Bearing Rails
Product Number SS17+1500L
Product Name Linear Motion - Spline
Guide / Rail Shape Spline Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Spline - SS35+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 1.38 inch (35 mm)
Guide Length 59.06 inch (1500 mm)
View Details
Linear Guide Rails - 2115251 - RS Components, Ltd.
Specs
Material Steel; Steel
Guide Width / Diameter 0.5906 inch (15 mm)
Guide Length 11.02 inch (280 mm)
View Details
Linear Motion - Spline - DPM4555 - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 1.77 inch (45 mm)
View Details
Linear Motion - Spline - DP17 - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 0.6693 inch (17 mm)
View Details