THK America, Inc. Linear Guide Rails SR20-640L(GK)

Description
SR Linear rail W 20mm x L 640mm
Request a Quote
Description
SR Linear rail W 20mm x L 640mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Rails - 7300108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Rails
7300108
Linear Guide Rails 7300108
SR Linear rail W 20mm x L 640mm

SR Linear rail W 20mm x L 640mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearing Rails
Product Number 7300108
Product Name Linear Guide Rails
Material Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Spline - SS45+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 1.77 inch (45 mm)
Guide Length 59.06 inch (1500 mm)
View Details
Micro Linear Slide Rail 50mm - S9-50 - Actuonix Motion Devices
Specs
Guide / Rail Shape Miniature Guide
Description Precision Grade
Guide Length 1.97 inch (50 mm)
View Details
SMITH® Rail, SRV-SRP-SRHP: Inch Guide Rail - SRHP-4XXXX - Accurate Bushing Company, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
View Details
Tapped Hole with Flange - RPG15HA-1-00220H - Rockford Ball Screw
Specs
Guide / Rail Shape Linear Motion Guide
Description Precision Grade
Guide / Rail Features and Options Pre-drilled
View Details