Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR BEARING RAILS
THK AMERICA, INC.
SR15-820L(GK) -- LINEAR GUIDE RAILS
THK America, Inc.
Linear Guide Rails
SR15-820L(GK)
Description
SR15 Linear Rail W 15mm L 820mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SR15 Linear Rail W 15mm L 820mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Rails
619959
Linear Guide Rails
619959
SR15 Linear Rail W 15mm L 820mm
SR15 Linear Rail W 15mm L 820mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Linear Bearing Rails
Product Number
619959
Product Name
Linear Guide Rails
Material
Alloy Steel
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Snap-In Parallels
RMP-J1
Specs
Guide Width / Diameter
1.73 inch (44 mm)
Guide Length
0.7874 inch (20 mm)
View Details
NB Corporation of America
Needle Roller Guide
EXRAIL®
Specs
Guide / Rail Shape
Linear Motion Guide
Description
Guide / Bearing Assembly
Guide / Rail Features and Options
Pre-drilled
View Details
THK America, Inc.
Linear Guide Rails
SHS15-160L(GK)
Specs
Material
Steel; Steel
Guide Width / Diameter
0.5906 inch (15 mm)
Guide Length
6.3 inch (160 mm)
View Details
Actuonix Motion Devices
Micro Linear Slide Rail 50mm
S9-50
Specs
Guide / Rail Shape
Miniature Guide
Description
Precision Grade
Guide Length
1.97 inch (50 mm)
View Details