THK America, Inc. Linear Motion - Spline DPM5080

Description
More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Spline - DPM5080 - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Spline
DPM5080
Linear Motion - Spline DPM5080
More detailed specifications are available in our digital catalog.

More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Linear Bearing Rails
Product Number DPM5080
Product Name Linear Motion - Spline
Guide / Rail Shape Spline Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Spline - DPM1520 - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 0.5906 inch (15 mm)
View Details
Linear Guide Rails - 9124789 - RS Components, Ltd.
Specs
Material Stainless Steel; Stainless steel
Guide Width / Diameter 0.6693 inch (17 mm)
Guide Length 18.5 inch (470 mm)
View Details
Linear Guide Rails - 619953 - RS Components, Ltd.
Specs
Material Alloy Steel
Guide Width / Diameter 0.5906 inch (15 mm)
Guide Length 15.75 inch (400 mm)
View Details
Linear Motion - Spline - SS17+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 0.6693 inch (17 mm)
Guide Length 59.06 inch (1500 mm)
View Details