THK America, Inc. Linear Motion - Spline DPM1530

Description
More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Spline - DPM1530 - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Spline
DPM1530
Linear Motion - Spline DPM1530
More detailed specifications are available in our digital catalog.

More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Linear Bearing Rails
Product Number DPM1530
Product Name Linear Motion - Spline
Guide / Rail Shape Spline Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Spline - SS30+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 1.18 inch (30 mm)
Guide Length 59.06 inch (1500 mm)
View Details
Linear Guide Rails - 7300124 - RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
Guide Width / Diameter 0.7874 inch (20 mm)
Guide Length 25.2 inch (640 mm)
View Details
Linear Guide Rails - 619871 - RS Components, Ltd.
Specs
Material Steel; Steel
Guide Width / Diameter 0.7874 inch (20 mm)
Guide Length 32.28 inch (820 mm)
View Details
Linear Motion - Spline - DPM1723 - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 0.6693 inch (17 mm)
View Details