Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HIGH INTENSITY DISCHARGE LAMPS
THHC LIGHTING
G4F-1220XH -- LAMP
THHC Lighting
Lamp
G4F-1220XH
Description
Volts: 12 Bulb Finish: Clear
Description
Volts: 12 Bulb Finish: Clear
Suppliers
Company
Product
Description
Supplier Links
THHC Lighting
City of Industry, CA, USA
Lamp
G4F-1220XH
Lamp
G4F-1220XH
Volts: 12 Bulb Finish: Clear
Volts: 12
Bulb Finish: Clear
Supplier's Site
Technical Specifications
THHC Lighting
Product Category
High Intensity Discharge Lamps
Product Number
G4F-1220XH
Product Name
Lamp
High Intensity Discharge Lamps
Xenon
Base Type
G4
Lamp Power
20 watts
Unlock Full Specs
to access all available technical data
Similar Products
Excelitas Technologies Corp.
Deuterium Lamps and Power Supplies
D2 Lamps
Specs
Rated Average Life
2000 hours
Wavelength Range
185 µm (1.85E6 Å)
View Details
RS Components, Ltd.
Sodium Lamps
707213
Specs
High Intensity Discharge Lamps
Sodium
Base Type
E40
View Details
Hubbell Lighting, Inc.
HID Lamp
26103709901
Specs
High Intensity Discharge Lamps
Metal Halide
Lamp Power
1000 watts
View Details
Generation Brands
Miniature Incandescent Lamp
300BLV359
Specs
High Intensity Discharge Lamps
Xenon
Base Type
2-Pin
Initial Lumens
525 lm (41.81 cp)
View Details