TFI/ Inline Design Corporation 8ft Polypropylene Walk In Style Exhausted Fume Hood Flame Retardant ID-WI-96-FH-FR

Description
The Walk In (WI) Polypropylene Exhausted Fume Hood is designed for use in Trace Metals and High Acid Digestion Labs where a non-ferrous environment is paramount to achieving exacting results. Fixtures are available along with pre-plumbing to the customer's specifications. Some available features include, but are not limited to: Constructed from 1/4”, 3/8”, 1/2” and 3/4” thick stress-relieved white polypropylene. Interior (standard) and exterior (optional) access panels. Front air foil at deck height Counter balanced clear sliding polycarbonate sash Counter balance encapsulated in polypropylene material Optional sash materials available Vapor sealed interior fluorescent light
Description
The Walk In (WI) Polypropylene Exhausted Fume Hood is designed for use in Trace Metals and High Acid Digestion Labs where a non-ferrous environment is paramount to achieving exacting results. Fixtures are available along with pre-plumbing to the customer's specifications. Some available features include, but are not limited to: Constructed from 1/4”, 3/8”, 1/2” and 3/4” thick stress-relieved white polypropylene. Interior (standard) and exterior (optional) access panels. Front air foil at deck height Counter balanced clear sliding polycarbonate sash Counter balance encapsulated in polypropylene material Optional sash materials available Vapor sealed interior fluorescent light

Suppliers

Company
Product
Description
Supplier Links
8ft Polypropylene Walk In Style Exhausted Fume Hood Flame Retardant - ID-WI-96-FH-FR - TFI/ Inline Design Corporation
Commerce City, CO, USA
8ft Polypropylene Walk In Style Exhausted Fume Hood Flame Retardant
ID-WI-96-FH-FR
8ft Polypropylene Walk In Style Exhausted Fume Hood Flame Retardant ID-WI-96-FH-FR
The Walk In (WI) Polypropylene Exhausted Fume Hood is designed for use in Trace Metals and High Acid Digestion Labs where a non-ferrous environment is paramount to achieving exacting results. Fixtures are available along with pre-plumbing to the customer's specifications. Some available features include, but are not limited to: Constructed from 1/4”, 3/8”, 1/2” and 3/4” thick stress-relieved white polypropylene. Interior (standard) and exterior (optional) access panels. Front air foil at deck height Counter balanced clear sliding polycarbonate sash Counter balance encapsulated in polypropylene material Optional sash materials available Vapor sealed interior fluorescent light

The Walk In (WI) Polypropylene Exhausted Fume Hood is designed for use in Trace Metals and High Acid Digestion Labs where a non-ferrous environment is paramount to achieving exacting results. Fixtures are available along with pre-plumbing to the customer's specifications.
Some available features include, but are not limited to:

  • Constructed from 1/4”, 3/8”, 1/2” and 3/4” thick stress-relieved white polypropylene.
  • Interior (standard) and exterior (optional) access panels.
  • Front air foil at deck height
  • Counter balanced clear sliding polycarbonate sash
  • Counter balance encapsulated in polypropylene material
  • Optional sash materials available
  • Vapor sealed interior fluorescent light
Supplier's Site

Technical Specifications

  TFI/ Inline Design Corporation
Product Category Fume Hoods
Product Number ID-WI-96-FH-FR
Product Name 8ft Polypropylene Walk In Style Exhausted Fume Hood Flame Retardant
Fume Hood Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Folding Sash Ductless Fume Hood - Endeavour™ ACPT6036 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
6ft Polypropylene Counter Top Fume Hood - ID-CT-72-FH - TFI/ Inline Design Corporation
Specs
Fume Hood Type General Purpose
Hood Design Conventional
Sash Options Horizontal
View Details