TFI/ Inline Design Corporation 6ft PVC Counter Top Perchloric Acid Use Fume Hood ID-CT-72-PFH

Description
The Perchloric Acid Use Fume Hood is designed for use in Trace Metals and High Acid Digestion Labs where a non-ferrous environment is paramount to achieving exacting results. Fixtures are available along with pre-plumbing to the customer's specifications. Some available features include, but are not limited to: Constructed from 1/4”, 3/8”, 1/2” and 3/4” thick stress-relieved white polypropylene. Interior (standard) and exterior (optional) access panels. Front air foil at deck height Counter balanced clear sliding polycarbonate sash Counter balance encapsulated in polypropylene material Optional sash materials available Vapor sealed interior fluorescent light
Description
The Perchloric Acid Use Fume Hood is designed for use in Trace Metals and High Acid Digestion Labs where a non-ferrous environment is paramount to achieving exacting results. Fixtures are available along with pre-plumbing to the customer's specifications. Some available features include, but are not limited to: Constructed from 1/4”, 3/8”, 1/2” and 3/4” thick stress-relieved white polypropylene. Interior (standard) and exterior (optional) access panels. Front air foil at deck height Counter balanced clear sliding polycarbonate sash Counter balance encapsulated in polypropylene material Optional sash materials available Vapor sealed interior fluorescent light

Suppliers

Company
Product
Description
Supplier Links
6ft PVC Counter Top Perchloric Acid Use Fume Hood - ID-CT-72-PFH - TFI/ Inline Design Corporation
Commerce City, CO, USA
6ft PVC Counter Top Perchloric Acid Use Fume Hood
ID-CT-72-PFH
6ft PVC Counter Top Perchloric Acid Use Fume Hood ID-CT-72-PFH
The Perchloric Acid Use Fume Hood is designed for use in Trace Metals and High Acid Digestion Labs where a non-ferrous environment is paramount to achieving exacting results. Fixtures are available along with pre-plumbing to the customer's specifications. Some available features include, but are not limited to: Constructed from 1/4”, 3/8”, 1/2” and 3/4” thick stress-relieved white polypropylene. Interior (standard) and exterior (optional) access panels. Front air foil at deck height Counter balanced clear sliding polycarbonate sash Counter balance encapsulated in polypropylene material Optional sash materials available Vapor sealed interior fluorescent light

The Perchloric Acid Use Fume Hood is designed for use in Trace Metals and High Acid Digestion Labs where a non-ferrous environment is paramount to achieving exacting results. Fixtures are available along with pre-plumbing to the customer's specifications.
Some available features include, but are not limited to:

  • Constructed from 1/4”, 3/8”, 1/2” and 3/4” thick stress-relieved white polypropylene.
  • Interior (standard) and exterior (optional) access panels.
  • Front air foil at deck height
  • Counter balanced clear sliding polycarbonate sash
  • Counter balance encapsulated in polypropylene material
  • Optional sash materials available
  • Vapor sealed interior fluorescent light
Supplier's Site

Technical Specifications

  TFI/ Inline Design Corporation
Product Category Fume Hoods
Product Number ID-CT-72-PFH
Product Name 6ft PVC Counter Top Perchloric Acid Use Fume Hood
Fume Hood Type Perchloric Acid
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Polypropylene Free-Standing Ductless Enclosure - AC6000E - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Range Hood - 619004 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 450 SCFM (765 m³/hr)
Width 35.44 inch (900 mm)
View Details