TEGAM, Inc. Auto-Ranging Portable Ground Resistance and Bond Meter R1L-C

Description
Auto-ranging Portable Ground Resistance and Bond Meter 10 Mω TO 20 Kω The Model R1L-C is a Ground Resistance Ohmmeter designed to measure grounding system resistance as well as soil resistivity, over ranges from 2ω to 20 kω full scale. These resistance measurements correspond to soil resistivity from as low as 2ω-cm to as high as 600,000ω-cm. The R1L-C is capable of Wenner, Fall of Potential, 62% methods as well as bond and continuity measurements. Two, three and four are standard for this instrument. Technical Specifications Rugged: MIL-PRF-28800F Class 2 Simple: One Button Test, Auto Range Ranges: 2ω to 20 kω (Auto & Manual) Accuracy: 1% of reading on 2 ω range Resolution: 1 mω 2, 3 or 4 point measurements Offset Compensation Operates from -10 to 55 °C Includes Complete Accessory Kit comprised of a carrying case that holds: 4 Stainless Steel Helix Heavy Duty Ground Rods, CRA Gloves, 2-250 Ft. Wire spools on take up reels with handles, 2 sets 75 Ft test leads on tough plastic holders for easy storage, plus line cord, batteries and a instruction manual. NSN: 6625-01-377-6166 3 year warranty Made in USA
Datasheet
Description
Auto-ranging Portable Ground Resistance and Bond Meter 10 Mω TO 20 Kω The Model R1L-C is a Ground Resistance Ohmmeter designed to measure grounding system resistance as well as soil resistivity, over ranges from 2ω to 20 kω full scale. These resistance measurements correspond to soil resistivity from as low as 2ω-cm to as high as 600,000ω-cm. The R1L-C is capable of Wenner, Fall of Potential, 62% methods as well as bond and continuity measurements. Two, three and four are standard for this instrument. Technical Specifications Rugged: MIL-PRF-28800F Class 2 Simple: One Button Test, Auto Range Ranges: 2ω to 20 kω (Auto & Manual) Accuracy: 1% of reading on 2 ω range Resolution: 1 mω 2, 3 or 4 point measurements Offset Compensation Operates from -10 to 55 °C Includes Complete Accessory Kit comprised of a carrying case that holds: 4 Stainless Steel Helix Heavy Duty Ground Rods, CRA Gloves, 2-250 Ft. Wire spools on take up reels with handles, 2 sets 75 Ft test leads on tough plastic holders for easy storage, plus line cord, batteries and a instruction manual. NSN: 6625-01-377-6166 3 year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto-Ranging Portable Ground Resistance and Bond Meter - R1L-C - TEGAM, Inc.
Geneva, OH, United States
Auto-Ranging Portable Ground Resistance and Bond Meter
R1L-C
Auto-Ranging Portable Ground Resistance and Bond Meter R1L-C
Auto-ranging Portable Ground Resistance and Bond Meter 10 Mω TO 20 Kω The Model R1L-C is a Ground Resistance Ohmmeter designed to measure grounding system resistance as well as soil resistivity, over ranges from 2ω to 20 kω full scale. These resistance measurements correspond to soil resistivity from as low as 2ω-cm to as high as 600,000ω-cm. The R1L-C is capable of Wenner, Fall of Potential, 62% methods as well as bond and continuity measurements. Two, three and four are standard for this instrument. Technical Specifications Rugged: MIL-PRF-28800F Class 2 Simple: One Button Test, Auto Range Ranges: 2ω to 20 kω (Auto & Manual) Accuracy: 1% of reading on 2 ω range Resolution: 1 mω 2, 3 or 4 point measurements Offset Compensation Operates from -10 to 55 °C Includes Complete Accessory Kit comprised of a carrying case that holds: 4 Stainless Steel Helix Heavy Duty Ground Rods, CRA Gloves, 2-250 Ft. Wire spools on take up reels with handles, 2 sets 75 Ft test leads on tough plastic holders for easy storage, plus line cord, batteries and a instruction manual. NSN: 6625-01-377-6166 3 year warranty Made in USA

Auto-ranging Portable Ground Resistance and Bond Meter

10 MΩ TO 20 KΩ

The Model R1L-C is a Ground Resistance Ohmmeter designed to measure grounding system resistance as well as soil resistivity, over ranges from 2Ω to 20 kΩ full scale. These resistance measurements correspond to soil resistivity from as low as 2Ω-cm to as high as 600,000Ω-cm. The R1L-C is capable of Wenner, Fall of Potential, 62% methods as well as bond and continuity measurements. Two, three and four are standard for this instrument.

Technical Specifications

  • Rugged: MIL-PRF-28800F Class 2
  • Simple: One Button Test, Auto Range
  • Ranges: 2Ω to 20 kΩ (Auto & Manual)
  • Accuracy: 1% of reading on 2 Ω range
  • Resolution: 1 mΩ
  • 2, 3 or 4 point measurements
  • Offset Compensation
  • Operates from -10 to 55 °C
  • Includes Complete Accessory Kit comprised of a carrying case that holds: 4 Stainless Steel Helix Heavy Duty Ground Rods, CRA Gloves, 2-250 Ft. Wire spools on take up reels with handles, 2 sets 75 Ft test leads on tough plastic holders for easy storage, plus line cord, batteries and a instruction manual.
  • NSN: 6625-01-377-6166
  • 3 year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Ground Resistance Testers
Product Number R1L-C
Product Name Auto-Ranging Portable Ground Resistance and Bond Meter
Types of Measurements Grounding Systems Resistance
Display DigitalMeter; LEDIndicator
Form Factor Portable
Weight 8.5 lbs (3.85 kg)
Safety Agency Rating MIL-PRF-28800, Class 2
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite CLAMP -  - Newson Gale
Specs
Types of Measurements Earth Continuity
Display LEDIndicator
Form Factor Hand Held; Clamp
View Details
Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
PSC/Earth Tester - 1824 LP - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Earth Continuity
Display DigitalMeter
Form Factor Portable
View Details
Earth Resistance Testers -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Form Factor Portable
View Details