TEGAM, Inc. Thermocouple Thermometer, Dual Input 912B

Description
Thermocouple Thermometer Factory Tough, Lab Accurate, Dual Input K, J, T & E The Model 912B is a dual channel digital thermocouple thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a 2000 hour battery life using three AA batteries. The 912B provides dependable and uninterrupted portable measurement capability without expensive batteries, AC adapters or chargers. The creative ergonomic design makes these thermocouple thermometers easy to hold, easy to read and easy to clean. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time. The heavy-duty case is specifically designed for durability and resistance to contaminants such as dust and chemicals. The smooth, sleek, seamless case means that cleaning is quick and certain. Real-time statistical data increases user productivity, process efficiency and product quality. Displayed on-demand MIN, MAX, AVG, RNG and STDEV (standard deviation) provide critical process information and diagnostics that allow the user to analyze manufacturing processes on the fly and make immediate adjustments for maximum efficiency and quality. The temperature difference between Channel 1 and Channel 2 are also determined and displayed on demand. Like all TEGAM products, our thermocouple thermometers are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a standard 3 year warranty and a 2 year calibration guarantee to insure that your instrument is ready to use when you need it. Technical Specifications Accuracy: ±(0.04% rdg + 0.3 °C) Range : -418 °F to 2502 °F Resolution : 0.1/1 °C/°F/K Input Type : K, J, T, E Probe Offset 2000 Hour Battery Life Displays Real-Time Statistical Data 4-digit Auto-Resolution (0.1/1) with Backlight and Function Annuciators Creative Ergonomic Design Three Year Warranty Two Year Calibration Guarantee Made in USA
Datasheet
Description
Thermocouple Thermometer Factory Tough, Lab Accurate, Dual Input K, J, T & E The Model 912B is a dual channel digital thermocouple thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a 2000 hour battery life using three AA batteries. The 912B provides dependable and uninterrupted portable measurement capability without expensive batteries, AC adapters or chargers. The creative ergonomic design makes these thermocouple thermometers easy to hold, easy to read and easy to clean. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time. The heavy-duty case is specifically designed for durability and resistance to contaminants such as dust and chemicals. The smooth, sleek, seamless case means that cleaning is quick and certain. Real-time statistical data increases user productivity, process efficiency and product quality. Displayed on-demand MIN, MAX, AVG, RNG and STDEV (standard deviation) provide critical process information and diagnostics that allow the user to analyze manufacturing processes on the fly and make immediate adjustments for maximum efficiency and quality. The temperature difference between Channel 1 and Channel 2 are also determined and displayed on demand. Like all TEGAM products, our thermocouple thermometers are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a standard 3 year warranty and a 2 year calibration guarantee to insure that your instrument is ready to use when you need it. Technical Specifications Accuracy: ±(0.04% rdg + 0.3 °C) Range : -418 °F to 2502 °F Resolution : 0.1/1 °C/°F/K Input Type : K, J, T, E Probe Offset 2000 Hour Battery Life Displays Real-Time Statistical Data 4-digit Auto-Resolution (0.1/1) with Backlight and Function Annuciators Creative Ergonomic Design Three Year Warranty Two Year Calibration Guarantee Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Thermometer, Dual Input - 912B - TEGAM, Inc.
Geneva, OH, United States
Thermocouple Thermometer, Dual Input
912B
Thermocouple Thermometer, Dual Input 912B
Thermocouple Thermometer Factory Tough, Lab Accurate, Dual Input K, J, T & E The Model 912B is a dual channel digital thermocouple thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a 2000 hour battery life using three AA batteries. The 912B provides dependable and uninterrupted portable measurement capability without expensive batteries, AC adapters or chargers. The creative ergonomic design makes these thermocouple thermometers easy to hold, easy to read and easy to clean. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time. The heavy-duty case is specifically designed for durability and resistance to contaminants such as dust and chemicals. The smooth, sleek, seamless case means that cleaning is quick and certain. Real-time statistical data increases user productivity, process efficiency and product quality. Displayed on-demand MIN, MAX, AVG, RNG and STDEV (standard deviation) provide critical process information and diagnostics that allow the user to analyze manufacturing processes on the fly and make immediate adjustments for maximum efficiency and quality. The temperature difference between Channel 1 and Channel 2 are also determined and displayed on demand. Like all TEGAM products, our thermocouple thermometers are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a standard 3 year warranty and a 2 year calibration guarantee to insure that your instrument is ready to use when you need it. Technical Specifications Accuracy: ±(0.04% rdg + 0.3 °C) Range : -418 °F to 2502 °F Resolution : 0.1/1 °C/°F/K Input Type : K, J, T, E Probe Offset 2000 Hour Battery Life Displays Real-Time Statistical Data 4-digit Auto-Resolution (0.1/1) with Backlight and Function Annuciators Creative Ergonomic Design Three Year Warranty Two Year Calibration Guarantee Made in USA

Thermocouple Thermometer

Factory Tough, Lab Accurate, Dual Input

K, J, T & E

The Model 912B is a dual channel digital thermocouple thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a 2000 hour battery life using three AA batteries. The 912B provides dependable and uninterrupted portable measurement capability without expensive batteries, AC adapters or chargers.

The creative ergonomic design makes these thermocouple thermometers easy to hold, easy to read and easy to clean. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time. The heavy-duty case is specifically designed for durability and resistance to contaminants such as dust and chemicals. The smooth, sleek, seamless case means that cleaning is quick and certain.

Real-time statistical data increases user productivity, process efficiency and product quality. Displayed on-demand MIN, MAX, AVG, RNG and STDEV (standard deviation) provide critical process information and diagnostics that allow the user to analyze manufacturing processes on the fly and make immediate adjustments for maximum efficiency and quality. The temperature difference between Channel 1 and Channel 2 are also determined and displayed on demand.

Like all TEGAM products, our thermocouple thermometers are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a standard 3 year warranty and a 2 year calibration guarantee to insure that your instrument is ready to use when you need it.

Technical Specifications

  • Accuracy: ±(0.04% rdg + 0.3 °C)
  • Range : -418 °F to 2502 °F
  • Resolution : 0.1/1 °C/°F/K
  • Input Type : K, J, T, E
  • Probe Offset
  • 2000 Hour Battery Life
  • Displays Real-Time Statistical Data
  • 4-digit Auto-Resolution (0.1/1) with Backlight and Function Annuciators
  • Creative Ergonomic Design
  • Three Year Warranty
  • Two Year Calibration Guarantee
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Industrial Thermometers
Product Number 912B
Product Name Thermocouple Thermometer, Dual Input
Thermometer Type Thermocouple Technology
Unlock Full Specs
to access all available technical data

Similar Products

Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
UT309A Industrial Infrared Thermometer - UT309A - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to 450 C (-31 to 842 F)
View Details
Multipoint temperature sensor - TSM800 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
View Details