TEGAM, Inc. Temperature Calibrator / Thermometer 855

Description
Calibrator Thermometer °C & °F (Multi T/Cs, Ohms, 100 Ohms & 1000 Ohms RTD) The ideal solution for anyone that needs a hand held, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. The 855 meter will simulate, source, measure and record the same thermocouple types as the 850, K-J-T-E, and adds N-B-R-S-G-C-D types. The meter also supports 1000 Ω, 100 Ω RTDs but does not support thermistors. Technical Specifications Accuracy : ±0.5 °F TC, ±0.2 °F RTD Input Types : 11 TC types, 1000 Ω, 10 Ω, 100 Ω and 1000 Ω RTD Step and Ramp functionality for fast and easy calibration of process controls and instruments Calibrator and Thermometer in one unit Certificate of Traceability Two-year calibration guarantee Three-year warranty Made in USA
Datasheet
Description
Calibrator Thermometer °C & °F (Multi T/Cs, Ohms, 100 Ohms & 1000 Ohms RTD) The ideal solution for anyone that needs a hand held, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. The 855 meter will simulate, source, measure and record the same thermocouple types as the 850, K-J-T-E, and adds N-B-R-S-G-C-D types. The meter also supports 1000 Ω, 100 Ω RTDs but does not support thermistors. Technical Specifications Accuracy : ±0.5 °F TC, ±0.2 °F RTD Input Types : 11 TC types, 1000 Ω, 10 Ω, 100 Ω and 1000 Ω RTD Step and Ramp functionality for fast and easy calibration of process controls and instruments Calibrator and Thermometer in one unit Certificate of Traceability Two-year calibration guarantee Three-year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Calibrator / Thermometer - 855 - TEGAM, Inc.
Geneva, OH, United States
Temperature Calibrator / Thermometer
855
Temperature Calibrator / Thermometer 855
Calibrator Thermometer °C & °F (Multi T/Cs, Ohms, 100 Ohms & 1000 Ohms RTD) The ideal solution for anyone that needs a hand held, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. The 855 meter will simulate, source, measure and record the same thermocouple types as the 850, K-J-T-E, and adds N-B-R-S-G-C-D types. The meter also supports 1000 Ω, 100 Ω RTDs but does not support thermistors. Technical Specifications Accuracy : ±0.5 °F TC, ±0.2 °F RTD Input Types : 11 TC types, 1000 Ω, 10 Ω, 100 Ω and 1000 Ω RTD Step and Ramp functionality for fast and easy calibration of process controls and instruments Calibrator and Thermometer in one unit Certificate of Traceability Two-year calibration guarantee Three-year warranty Made in USA

Calibrator Thermometer

°C & °F

(Multi T/Cs, Ohms, 100 Ohms & 1000 Ohms RTD)

The ideal solution for anyone that needs a hand held, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. The 855 meter will simulate, source, measure and record the same thermocouple types as the 850, K-J-T-E, and adds N-B-R-S-G-C-D types. The meter also supports 1000 Ω, 100 Ω RTDs but does not support thermistors.

Technical Specifications

  • Accuracy : ±0.5 °F TC, ±0.2 °F RTD
  • Input Types : 11 TC types, 1000 Ω, 10 Ω, 100 Ω and 1000 Ω RTD
  • Step and Ramp functionality for fast and easy calibration of process controls and instruments
  • Calibrator and Thermometer in one unit
  • Certificate of Traceability
  • Two-year calibration guarantee
  • Three-year warranty
  • Made in USA
Supplier's Site Datasheet
Calibrator/Thermometer - 855 - Transcat, Inc.
Rochester, NY, USA
Calibrator/Thermometer
855
Calibrator/Thermometer 855
Product Highlights Choose up to 11 Thermocouple types RTD, Ohms and Thermistor functions (850 Series) 0.1 °C (±0.2 °F) RTD, 0.3 °C (± 0.5 °F)Thermocouple and Thermistor Accuracy Calibrator and Thermometer in one unit 10 Memory Locations Step and Ramp Functions Free Statement of Traceability Shirt-pocket size, Drop-proof, Splash-proof, and Dust-proof case Two-year Calibration Guarantee Three-year Warranty Each Unit Includes Universal Calibration Adaptor Cable Integral Tilt Stand/Hanger Wrist Strap 9V Battery Manual Statement of Traceability

Product Highlights

  • Choose up to 11 Thermocouple types
  • RTD, Ohms and Thermistor functions (850 Series)
  • 0.1 °C (±0.2 °F) RTD, 0.3 °C (± 0.5 °F)Thermocouple and Thermistor Accuracy
  • Calibrator and Thermometer in one unit
  • 10 Memory Locations
  • Step and Ramp Functions
  • Free Statement of Traceability
  • Shirt-pocket size, Drop-proof, Splash-proof, and Dust-proof case
  • Two-year Calibration Guarantee
  • Three-year Warranty

Each Unit Includes

  • Universal Calibration Adaptor
  • Cable
  • Integral Tilt Stand/Hanger
  • Wrist Strap
  • 9V Battery
  • Manual
  • Statement of Traceability
Supplier's Site

Technical Specifications

  TEGAM, Inc. Transcat, Inc.
Product Category Industrial Thermometers Industrial Thermometers
Product Number 855 855
Product Name Temperature Calibrator / Thermometer Calibrator/Thermometer
Thermometer Type Thermocouple Technology; RTD Technology
Unlock Full Specs
to access all available technical data

Similar Products

Blast Furnace Stove Dome - SD - LAND
Specs
Thermometer Type Other
View Details
Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
Pyrometer PCE-779N - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Celsius/Centigrade
Range -60 to 760 C (-76 to 1400 F)
View Details
High temperature thermometer - SensyTemp TSH200 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range 1800 C (3272 F)
View Details