TE Connectivity MC801 Fiber Connectors YMC8017-W-17-08PN0

Description
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 8 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type Features Connector Shell Size : 17
Request a Quote
Description
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 8 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type Features Connector Shell Size : 17
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MC801 Fiber Connectors - YMC8017-W-17-08PN0 - TE Connectivity
Berwyn, PA, United States
MC801 Fiber Connectors
YMC8017-W-17-08PN0
MC801 Fiber Connectors YMC8017-W-17-08PN0
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 8 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type Features Connector Shell Size : 17

Body Features


  • Mating Alignment Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 8

Housing Features


  • Shell Material : Aluminum

Other


  • Spring Material : Stainless Steel

Product Type Features


  • Connector Shell Size : 17
Buy Now
Swedesboro, NJ, United States
ARINC 801, TYPE 1 JAM NUT CONNECTOR

ARINC 801, TYPE 1 JAM NUT CONNECTOR

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YMC8017-W-17-08PN0 YMC8017-W-17-08PN0
Product Name MC801 Fiber Connectors Fiber Optics
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1187-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mechanical Connectors - 033548-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details