TE Connectivity Circuit Breakers W23-X1A1G-3

Description
Circuit Breaker Thermal 3A 240V AC 50V DC Push-Pull Plunger Panel Mount
Request a Quote
Description
Circuit Breaker Thermal 3A 240V AC 50V DC Push-Pull Plunger Panel Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Thermal, 1P, 250V, 3A from the W23 series by Potter & Brumfield Te Connectivity is designed for use as a supplementary protector. It features a current rating of 3A and operates at a maximum voltage of 250V AC or 50V DC. The device is equipped with screw termination and has a visible trip indicator band. It is capable of handling overloads up to ten times its rated current and has a trip-free operation, ensuring reliable performance. The breaker is UL 1077 recognized and CSA accepted, making it suitable for various applications. With a weight of less than 2 oz (57g) and a mounting option via a 3/8,Äù threaded bushing, it is designed for easy integration into panel setups. The product also meets environmental standards, including humidity and salt spray resistance as per MIL-STD-202.

Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Thermal, 1P, 250V, 3A from the W23 series by Potter & Brumfield Te Connectivity is designed for use as a supplementary protector. It features a current rating of 3A and operates at a maximum voltage of 250V AC or 50V DC. The device is equipped with screw termination and has a visible trip indicator band. It is capable of handling overloads up to ten times its rated current and has a trip-free operation, ensuring reliable performance. The breaker is UL 1077 recognized and CSA accepted, making it suitable for various applications. With a weight of less than 2 oz (57g) and a mounting option via a 3/8,Äù threaded bushing, it is designed for easy integration into panel setups. The product also meets environmental standards, including humidity and salt spray resistance as per MIL-STD-202.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB401-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB401-ND
Circuit Breakers PB401-ND
Circuit Breaker Thermal 3A 240V AC 50V DC Push-Pull Plunger Panel Mount

Circuit Breaker Thermal 3A 240V AC 50V DC Push-Pull Plunger Panel Mount

Buy Now Datasheet
Circuit Breaker, Thermal, 1P, 250V, 3A; Product Range Potter&brumfield Te Connectivity - 70B8785 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 3A; Product Range Potter&brumfield Te Connectivity
70B8785
Circuit Breaker, Thermal, 1P, 250V, 3A; Product Range Potter&brumfield Te Connectivity 70B8785
CIRCUIT BREAKER, THERMAL, 1P, 250V, 3A; Product Range:W23 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 3A; Product Range:W23 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Therm;Push/Pull;Cur-Rtg3A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70198662 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push/Pull;Cur-Rtg3A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70198662
Circuit Breaker;Therm;Push/Pull;Cur-Rtg3A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70198662
Push/Pull Actuator Thermal Circuit Breaker 5 Amps Single Pole Dielectric Strength: >1500 VRMS Interrupt Capacity: 5 Amps - 2500 A @ 50 VDC Operating Voltage: 50 VDC Operating Temperature: -40°C to +65°C Trip Time @ 200% Rating: 6-22 Seconds Bushing Mount Terminals: #8-32 Screw Black Button with White Amp Rating and White Trip Band Weight: <2 Oz. UL Recognized to 50 Amps CSA Certified

Push/Pull Actuator Thermal Circuit Breaker

  • 5 Amps
  • Single Pole
  • Dielectric Strength: >1500 VRMS
  • Interrupt Capacity: 5 Amps - 2500 A @ 50 VDC
  • Operating Voltage: 50 VDC
  • Operating Temperature: -40°C to +65°C
  • Trip Time @ 200% Rating: 6-22 Seconds
  • Bushing Mount
  • Terminals: #8-32 Screw
  • Black Button with White Amp Rating and White Trip Band
  • Weight: <2 Oz.
  • UL Recognized to 50 Amps
  • CSA Certified
Supplier's Site
Din Rail Mount Circuit Breaker - 20792662 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
20792662
Din Rail Mount Circuit Breaker 20792662
CIRCUIT BREAKER, SERIES W23, 3 AMP, 240 VAC, 50 VDC, 1-POLE, THERMAL, PUSH-PULL PLUNGER ACTUATOR TYPE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, SERIES W23, 3 AMP, 240 VAC, 50 VDC, 1-POLE, THERMAL, PUSH-PULL PLUNGER ACTUATOR TYPE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB401-ND 70B8785 70198662 20792662
Product Name Circuit Breakers Circuit Breaker, Thermal, 1P, 250V, 3A; Product Range Potter&brumfield Te Connectivity Circuit Breaker;Therm;Push/Pull;Cur-Rtg3A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC Din Rail Mount Circuit Breaker
Rated Current 3 amps 3 amps 3 amps 3 amps
Trip System Type Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push-Pull Plunger) Other; (Push/Pull)
Rated AC Voltage 240 volts 250 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 5A - QLB-053-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 7-1393252-7 - TE Connectivity
Specs
Rated Current 2 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details