TE Connectivity
Angle, Linear Position Measuring
V23401-T2074-B101
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
V23401-T2074-B101
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Position Sensors |
Linear Position Sensors |
|
Product Number
|
17-V23401-T2074-B101-ND |
V23401-T2074-B101 |
|
Product Name
|
Angle, Linear Position Measuring |
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring |
|
Sensor Technology
|
|
LVDT Linear Position Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Linear Encoder
Resolution
0.0063 mm (2.46E-4 inches)
Operating Temperature
-4 to 149 F (-20 to 65 C)
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details
Sensor Technology
Optical Triangulation Position Sensor
Measurement Range
7.87 inch (200 mm)
Operating Temperature
-31 to 140 F (-35 to 60 C)
View Details
Sensor Technology
Time of Flight Optical Position Sensor
View Details