TE Connectivity Power Relays, Over 2 Amps V23101D 107A301

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1625-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1625-ND
Power Relays, Over 2 Amps PB1625-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Signal Relays - 7181777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
7181777
Signal Relays 7181777
TE Connectivity V23101D 107A301

TE Connectivity V23101D 107A301

Supplier's Site
Signal Relays - 7181777P - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
7181777P
Signal Relays 7181777P
TE Connectivity V23101D 107A301

TE Connectivity V23101D 107A301

Supplier's Site
Signal Relays - 1614984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
1614984
Signal Relays 1614984
TE Connectivity V23101D 107A301

TE Connectivity V23101D 107A301

Supplier's Site
Relays - Power Relays, Over 2 Amps - 1314806-V23101D 107A301 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1314806-V23101D 107A301
Relays - Power Relays, Over 2 Amps 1314806-V23101D 107A301
Win Source Part Number: 1314806-V23101D 107A301 Category: Relays>Power Relays, Over 2 Amps Series: V23101, AXICOM Termination Style: PC Pin Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Nickel (AgNi) Coil Resistance: 2.8 kOhms Coil Current: 8.6 mA Operate Time: 7 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 3 A Switching Voltage: 125VAC, 120VDC - Max Release Time: 5 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: V23101

Win Source Part Number: 1314806-V23101D 107A301
Category: Relays>Power Relays, Over 2 Amps
Series: V23101, AXICOM
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 2.8 kOhms
Coil Current: 8.6 mA
Operate Time: 7 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 3 A
Switching Voltage: 125VAC, 120VDC - Max
Release Time: 5 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: V23101

Buy Now Datasheet
V23101D 107A301 Rohs Compliant Axicom Te Connectivity - 08H5881 - Newark, An Avnet Company
Chicago, IL, United States
V23101D 107A301 Rohs Compliant Axicom Te Connectivity
08H5881
V23101D 107A301 Rohs Compliant Axicom Te Connectivity 08H5881
V23101D 107A301 ROHS COMPLIANT: YES

V23101D 107A301 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Safety Relays Safety Relays High Voltage Relays Electromechanical Relays
Product Number PB1625-ND 7181777 7181777P 1314806-V23101D 107A301 08H5881
Product Name Power Relays, Over 2 Amps Signal Relays Signal Relays Relays - Power Relays, Over 2 Amps V23101D 107A301 Rohs Compliant Axicom Te Connectivity
Relay Type General
Mounting PCBoard PCBoard; Pcb mount PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 859-360 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393224-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers