General Purpose Relay DPDT (2 Form C) Through Hole
Manufacturer: TE Connectivity
Win Source Part Number: 849185-V23079A1005B3
Series: V23079, AXICOM
Features: Relay
Package: Tube
Family Name: V23079
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8536.41.0050
Other Part Number: PB290, -V23079A1005B301-LSI
TE Connectivity V23079A1005B301
TE Connectivity V23079A1005B301
RELAY GEN PURPOSE DPDT 2A 24V
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2/V23079 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2/V23079 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact VoltageRoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB290-ND | 849185-V23079A1005B301 | 2560661 | V23079A1005B301 | 35K5063 | 74AC2302 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - V23079A1005B301 | Signal Relays | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity |
| Relay Type | General | |||||
| Mounting | PCBoard | PCBoard | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole | PCBoard; Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |