TE Connectivity V23079A1003B301
TE Connectivity V23079A1003B301
General Purpose Relay DPDT (2 Form C) Through Hole
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2/V23079 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 2A 12V
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 2560655 | PB289-ND | 36K7697 | 48M8948 | V23079A1003B301 |
| Product Name | Signal Relays | Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity | Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Channels | Double Throw | ||||
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | Through Hole | |
| Relay Type | General | ||||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw |