Manufacturer: TE Connectivity
Win Source Part Number: 846268-V23050A1048A5
Series: SR6, SCHRACK
Package: Tube
Family Name: V23050
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8536.41.0020
RELAY SAFETY 6PST 8A 48V
RELAY SAFETY 6PST 8A 48V
V23050-A1048-A542
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Safety Relays | Electromechanical Relays |
| Product Number | 846268-V23050A1048A542 | V23050A1048A542-ND | V23050A1048A542 | 16R7848 |
| Product Name | Safety Relays - V23050A1048A542 | Safety Relays | Safety Relays | V23050-A1048-A542 Schrack Te Connectivity |
| Mounting | PCBoard | PCBoard | Through Hole |