Safety Relay 24V 8A 3NO+3NC TH
Safety Relay 24V 8A 3NO+3NC TH
SAFETY RELAYS V23050-A1012-A533
| RS Components, Ltd. | ODG (Origin Data Global) | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Safety Relays | Safety Relays |
| Product Number | 2763878 | V23050A1012A533 | V23050A1012A533-ND | 1111-V23050A1012A533-ND |
| Product Name | Force Guided Relays | Safety Relays | Safety Relays | Safety Relays |
| Poles | Triple Pole (TP) | |||
| Number if >4 | 3 # | |||
| Throw | Double Throw | |||
| Approvals | RoHS | |||
| Operating Temp | -13 to 158 F (-25 to 70 C) |