SPECIAL RELAY-SAFETY RELAY, DPDT, MOMENTARY, 0.078A (COIL), 9VDC (COIL), 700mW (COIL), 6A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT
PCB Relay,DPDT,force g relay,9Vdc,6A
PCB Relay,DPDT,force g relay,9Vdc,6A
POWER RELAY, 9VDC, DPDT, 6A, THT ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | V23047A1009A501 | 1244464 | 69AH9494 |
| Product Name | SPECIAL RELAY-SAFETY RELAY, DPDT, MOMENTARY, 0.078A (COIL), 9VDC (COIL), 700mW (COIL), 6A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT | Force Guided Relays | Power Relay, 9Vdc, Dpdt, 6A, Tht Rohs Compliant Schrack Te Connectivity |
| Channels | Single Throw; Double Throw | ||
| Mounting | PCBoard | PCBoard; Pcb mount | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |