TE Connectivity Safety Relays - V23047-A1024-A511 V23047-A1024-A511

Description
Manufacturer: TE Connectivity Win Source Part Number: 902416-V23047-A1024- A511 Series: SR2M, SCHRACK Operating Temperature Range: -25°C ~ 70°C Package: Tube Mounting: Through Hole Family Name: V23047 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8536.41.0020 Other Part Number: -1-1393258-7-CSI, -V23047A1024A511-CSI -ND, V23047A1024A511, PB660, -V23047A1024A511-CSI , 1-1393258-7, Q2867230, -V23047A1024A511-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 902416-V23047-A1024- A511 Series: SR2M, SCHRACK Operating Temperature Range: -25°C ~ 70°C Package: Tube Mounting: Through Hole Family Name: V23047 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8536.41.0020 Other Part Number: -1-1393258-7-CSI, -V23047A1024A511-CSI -ND, V23047A1024A511, PB660, -V23047A1024A511-CSI , 1-1393258-7, Q2867230, -V23047A1024A511-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - V23047-A1024-A511 - 902416-V23047-A1024-A511 - Win Source Electronics
Laguna Hills, CA, United States
Safety Relays - V23047-A1024-A511
902416-V23047-A1024-A511
Safety Relays - V23047-A1024-A511 902416-V23047-A1024-A511
Manufacturer: TE Connectivity Win Source Part Number: 902416-V23047-A1024- A511 Series: SR2M, SCHRACK Operating Temperature Range: -25°C ~ 70°C Package: Tube Mounting: Through Hole Family Name: V23047 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8536.41.0020 Other Part Number: -1-1393258-7-CSI, -V23047A1024A511-CSI -ND, V23047A1024A511, PB660, -V23047A1024A511-CSI , 1-1393258-7, Q2867230, -V23047A1024A511-SI

Manufacturer: TE Connectivity
Win Source Part Number: 902416-V23047-A1024-A511
Series: SR2M, SCHRACK
Operating Temperature Range: -25°C ~ 70°C
Package: Tube
Mounting: Through Hole
Family Name: V23047
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.41.0020
Other Part Number: -1-1393258-7-CSI, -V23047A1024A511-CSI-ND, V23047A1024A511, PB660, -V23047A1024A511-CSI, 1-1393258-7, Q2867230, -V23047A1024A511-SI

Buy Now Datasheet
Force Guided Relays - 6802666P - RS Components, Ltd.
Corby, Northants, United Kingdom
Force Guided Relays
6802666P
Force Guided Relays 6802666P
TE Connectivity V23047-A1024-A511

TE Connectivity V23047-A1024-A511

Supplier's Site
Safety Relays - PB660-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
PB660-ND
Safety Relays PB660-ND
RELAY SAFETY DPST 6A 24V

RELAY SAFETY DPST 6A 24V

Buy Now Datasheet
RELAY SAFETY DPST 6A 24VDC - V23047-A1024-A511 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY SAFETY DPST 6A 24VDC
V23047-A1024-A511
RELAY SAFETY DPST 6A 24VDC V23047-A1024-A511
RELAY SAFETY DPST 6A 24VDC

RELAY SAFETY DPST 6A 24VDC

Supplier's Site
Sheung Wan, Hong Kong
Safety Relays
V23047-A1024-A511
Safety Relays V23047-A1024-A511
Safety Relays 1N/O+1N/C 24VDC

Safety Relays 1N/O+1N/C 24VDC

Buy Now Datasheet
Relay, Safety, Spst-No, Nc, 250Vac, 6A; Coil Voltage Schrack Te Connectivity - 81C8797 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Spst-No, Nc, 250Vac, 6A; Coil Voltage Schrack Te Connectivity
81C8797
Relay, Safety, Spst-No, Nc, 250Vac, 6A; Coil Voltage Schrack Te Connectivity 81C8797
RELAY, SAFETY, SPST-NO, NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:SPST-N O, SPST-NC; Product Range:V23047 Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, SPST-NO, NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:SPST-NO, SPST-NC; Product Range:V23047 Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Safety Relays V23047-A1024-A511
RELAY SAFETY DPST 6A 24V

RELAY SAFETY DPST 6A 24V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ASAP Semiconductor LLC VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Safety Relays Electromechanical Relays Safety Relays Safety Relays Safety Relays Safety Relays Safety Relays
Product Number 902416-V23047-A1024-A511 6802666P PB660-ND V23047-A1024-A511 V23047-A1024-A511 81C8797 V23047-A1024-A511
Product Name Safety Relays - V23047-A1024-A511 Force Guided Relays Safety Relays RELAY SAFETY DPST 6A 24VDC Safety Relays Relay, Safety, Spst-No, Nc, 250Vac, 6A; Coil Voltage Schrack Te Connectivity Safety Relays
Mounting PCBoard; Through Hole PCBoard PCBoard PCBoard; Through Hole Through Hole
Approvals RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393304-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
DC Voltage 32 volts
View Details
2 suppliers
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details