RELAY SAFETY DPDT 6A 12V Safety Non Latching 58.3mA 12VDC DPDT (2 Form C) 6A 400VAC - Max 9 VDC 1.2 VDC Sealed - Fully Through Hole PC Pin Bulk
Manufacturer: TE Connectivity Potter & Brumfield Relays
Category: Relays -Safety Relays
Series: SR2M, SCHRACK
Package: Tube
Coil Voltage: 12VDC
Switching Voltage: 400VAC - Max
Contact Rating (Current): 6 A
Mounting Type: Through Hole
Coil Power: 699mW
Base Product Number: V23047
Relay, 6 A Current Rating, 12 VDC Voltage Rating, 206 Ohms Resistance
RELAY SAFETY DPDT 6A 12V
RELAY, SAFETY, DPDT, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:DPDT; Product Range:V23047 Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes
RELAY, SAFETY, DPDT, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:DPDT; Product Range:V23047 Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; Contact Voltage DC RoHS Compliant: Yes
V23047-A1012-A501 ROHS COMPLIANT: YES
Safety Relays 2 CO CONTACTS 12VDC
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Safety Relays | Electromechanical Relays | Safety Relays | Safety Relays | Electromechanical Relays | Safety Relays |
| Product Number | V23047-A1012-A501 | PB675-ND | 70198729 | V23047-A1012-A501 | 36K2083 | 48M8659 | V23047-A1012-A501 | |
| Product Name | RELAY SAFETY DPDT 6A 12V Safety Non Latching 58.3mA 12VDC DPDT (2 Form C) 6A 400VAC - Max 9 VDC 1.2 VDC Sealed - Fully | Relays -Safety Relays | Safety Relays | Relay;E-Mech;Sfty;DPDT;Cur-Rtg 6A;Ctrl-V 12DC;Vol-Rtg 240/400AC;PCB Mnt | Safety Relays | Relay, Safety, Dpdt, 250Vac, 6A; Coil Voltage Schrack Te Connectivity | V23047-A1012-A501 Rohs Compliant Schrack Te Connectivity | Safety Relays |
| Channels | Double Throw | Double Throw | Double Throw | |||||
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard | PCBoard | Through Hole | PCBoard; Through Hole | ||
| Poles | Double Pole (DP) | |||||||
| Throw | Double Throw | |||||||
| Approvals | cULus, VDE, RoHS; RoHS | RoHS |