TE Connectivity Radio Modules TRM-315-LT

Description
Body Features Interconnection Type : Serial Dimensions Product Length : 15.7 MM  [.62 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : 11.5 RX Current (MAMP) : 6.1 TX Current (MAMP) : 12 Industry Standards Module Protocol : None Module Security : None Regulatory Type : None Operation/Applicatio n Modulation : OOK Operating Frequency Range (GHZ) : .315 RX Sensitivity (DBM) : -112 TX Power (DBM) : 9.2 Wireless Data Type : Transparent Product Type Features Radio Module Product Type : RF Module Radio Type : Transceiver Signal Characteristics Interface Data Rate (KBP) : .06 - 10 Number of Channels : 1 RF Data Rate (KBP) : .06 - 10 Usage Conditions Line of Sight Distance : 1000 M  [3000 FT ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Interconnection Type : Serial Dimensions Product Length : 15.7 MM  [.62 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : 11.5 RX Current (MAMP) : 6.1 TX Current (MAMP) : 12 Industry Standards Module Protocol : None Module Security : None Regulatory Type : None Operation/Applicatio n Modulation : OOK Operating Frequency Range (GHZ) : .315 RX Sensitivity (DBM) : -112 TX Power (DBM) : 9.2 Wireless Data Type : Transparent Product Type Features Radio Module Product Type : RF Module Radio Type : Transceiver Signal Characteristics Interface Data Rate (KBP) : .06 - 10 Number of Channels : 1 RF Data Rate (KBP) : .06 - 10 Usage Conditions Line of Sight Distance : 1000 M  [3000 FT ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Modules - TRM-315-LT - TE Connectivity
Berwyn, PA, United States
Radio Modules
TRM-315-LT
Radio Modules TRM-315-LT
Body Features Interconnection Type : Serial Dimensions Product Length : 15.7 MM  [.62 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : 11.5 RX Current (MAMP) : 6.1 TX Current (MAMP) : 12 Industry Standards Module Protocol : None Module Security : None Regulatory Type : None Operation/Applicatio n Modulation : OOK Operating Frequency Range (GHZ) : .315 RX Sensitivity (DBM) : -112 TX Power (DBM) : 9.2 Wireless Data Type : Transparent Product Type Features Radio Module Product Type : RF Module Radio Type : Transceiver Signal Characteristics Interface Data Rate (KBP) : .06 - 10 Number of Channels : 1 RF Data Rate (KBP) : .06 - 10 Usage Conditions Line of Sight Distance : 1000 M  [3000 FT ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Interconnection Type : Serial

Dimensions


  • Product Length : 15.7 MM  [.62 INCH ]
  • Product Width : 16 MM  [.63 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 3.6
  • Power Down Current (Max) (MICA) : 11.5
  • RX Current (MAMP) : 6.1
  • TX Current (MAMP) : 12

Industry Standards


  • Module Protocol : None
  • Module Security : None
  • Regulatory Type : None

Operation/Application


  • Modulation : OOK
  • Operating Frequency Range (GHZ) : .315
  • RX Sensitivity (DBM) : -112
  • TX Power (DBM) : 9.2
  • Wireless Data Type : Transparent

Product Type Features


  • Radio Module Product Type : RF Module
  • Radio Type : Transceiver

Signal Characteristics


  • Interface Data Rate (KBP) : .06 - 10
  • Number of Channels : 1
  • RF Data Rate (KBP) : .06 - 10

Usage Conditions


  • Line of Sight Distance : 1000 M  [3000 FT ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
RF Transceiver Modules and Modems - TRM-315-LT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
TRM-315-LT-ND
RF Transceiver Modules and Modems TRM-315-LT-ND
General ISM < 1GHz Transceiver Module 315MHz Castellation Surface Mount

General ISM < 1GHz Transceiver Module 315MHz Castellation Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - TRM-315-LT - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
TRM-315-LT
RF and Wireless - RF Transceiver Modules and Modems TRM-315-LT
RF TXRX MOD ISM < 1GHZ CAST SMD

RF TXRX MOD ISM < 1GHZ CAST SMD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Telemetry Receivers and Telemetry Transmitters RF Modules RF Transceivers
Product Number TRM-315-LT TRM-315-LT-ND TRM-315-LT
Product Name Radio Modules RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 315 MHz 315 MHz 315 MHz
RF Modulation On-Off Keyed; Amplitude Shift Key
Features RoHS
Sensitivity -112 dBm -112 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - TXM-315-LR - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 315 MHz
View Details
3 suppliers
Radio Modules - OTX-418-HH-KF3-MS - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 418 MHz
View Details
2 suppliers
Radio Modules - OTX-433-HH-KF2-MS - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 434 MHz
View Details
2 suppliers
Radio Modules - RXM-GNSS-TM-T - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 1598 to 1605 MHz
View Details
2 suppliers