Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038422-TRD23N10QC04
Type: Switch
Number of Positions: 2
Termination: Quick Connect
Contact Material: Copper, Silver
Current Rating: 3 A
Orientation: Straight
Contact Plating: Silver
Mounting: SMD (SMT)
Switch Function: On-On
Electrical Life: 20 kcycles
Contact Resistance: 20 mΩ
Contact Current Rating: 3 A
Mechanical Life: 100 kcycles
Number of Poles: 2
Illumination Type: Illuminated
Categories: Rocker Switches
Case / Package: 125
Alternative Parts (Cross-Reference): TIGM5B-6S-BL-NBL; TIGM5M-6S-BL-NBL; TIGL51-6S-BL-NBL; GR-2022-1600; GR-2022-0007; M2022TJW02-FA-2A-F18
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Lead Free: Not Applicable
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -20 °C
Voltage Rating (AC): 125 V
Max Voltage Rating (AC): 125 V
Max Voltage Rating (DC): 28 V
Voltage Rating (DC): 28 V
ELV: Compliant
Throw Configuration: DPDT
VDE Tested: No
Life (Cycles): 10 kcycles
Rocker Switch DPDT 3A (AC) 125V Panel Mount, Threaded Body with Nut
ROCKER SWITCHES SWITCH ROCKER
Switch,Rocker,DPDT,3
ROCKER SWITCH, DPDT, 3A, 125VAC, PANEL; Switch Operation:On-None-On
Switch, Rocker; DPDT; 3 A; On-None-On; Black; Quick Connect; Panel Mount
SWITCH ROCKER DPDT 3A 125V
| Win Source Electronics | DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1038422-TRD23N10QC04 | 450-1391-ND | 1111-TRD23N10QC04-ND | 7831110 | 23R8870 | 70155996 | TRD23N10QC04 |
| Product Name | Rocker Switches - TRD23N10QC04 | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switch, Dpdt, 3A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity | Switch, Rocker; DPDT; 3 A; On-None-On; Black; Quick Connect; Panel Mount | Switches - Rocker Switches |
| Switch Type | Toggle | ||||||
| Switch Function | Maintained | ||||||
| Maintained Contact Switch Function | ON/OFF | ||||||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Quick Connect / Blade | Panel mount | Quick Connect / Blade | Quick Connect - 0.110\" (2.8mm) |