Rocker Switch SPDT 3A (AC) 125V Panel Mount, Threaded Body with Nut
SWITCH ROCKER SPDT 3A 125V
SWITCH, ROCKER, SPDT, 3A, 125V, BLACK; Switch Operation:On-None-On
Switch, Rocker/int. red LED; 3 A; On-None-On; 15/32 Inches Round Hole
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 450-1466-ND | TRD13D10WLLR204 | 16M3846 | 70155995 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Switch, Rocker, Spdt, 3A, 125V, Black; Switch Operation Alcoswitch Te Connectivity | Switch, Rocker/int. red LED; 3 A; On-None-On; 15/32 Inches Round Hole |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | ||
| Features | Illuminated |